Slip business cards into these clear poly pockets to personalize brochures, ring binders or business presentations. Self-adhesive backing holds them firmly in place. High-quality, archival-safe clear poly with self-adhesive is compatible with all material surfaces including vinyl (ring binders and pad holders). Poly material will not stick to materials inside. Business card pocket is side-opening.
Note:
Additional Information
Item #: CRD 21510
Key Feature-Benefit: Poly material will not stick to materials inside.
Templates Available: N
Non-Stick: Yes
PVC-Free: Yes
Tab Position: NA
Load Style: Side
Card Quantity: NA
Width: 0.2
Length: 4.6
Height: 8.3
Adhesive Liner: Yes
Sheet Capacity: NA
Purchasing Quantity: Must be purchased in multiples of 10 bags