Store and protect work orders, production schedules, inventory cards and more in these stitched, shop ticket holders. Strong, rigid, clear vinyl allows easy visibility of documents. Convenient eyelet at top allows hanging. Reinforced stitched edge delivers longer product life. Both sides are clear. Holders open on short side.
Note:
Product Details
UPC Code: 038944460468
Inner Pack: 0
Master Carton UPC: 50038944460463
Carton Weight: 9
PDQ Display: N
Load Orientation: Short Side
Sheet Capacity: 15
Shop Ticket Holder Type: Stitched
Insert Size: 4 x 6
Material(s): Vinyl
Color(s): Clear
Thickness/Grade: Super Heavyweight
Number of Holes Punched: 1
Back: Clear Back
Stitching: Black
Suggested Use: Store and protect work orders, production schedules, inventory cards, restaurant menus and more.
Warranty Comments: This product will be cheerfully replaced with one of equal value if defective in materials, manufacturing or packaging at the time of purchase. Except for such replacement, this product is sold without warranty or liability even though defect, damage or loss is caused by negligence or other fault.
Package Includes: 25 Shop Ticket Holders
Country of Origin: China