Neon Colored Stitched Shop Ticket Holders

Stitched Shop Ticket Holders are made of heavy-duty clear vinyl pockets with stitched, reinforced neon color edging to make special jobs stand out. Design makes contents easy to identify with clear sides and metal eyelet at top for hanging. Insert size is 9" x 12". Stitched seams ensure long-lasting utility. Color-coded edging is ideal for organizing work by department, day of week or importance.

Manufacturer Part Number
43912
EAN/UPC
038944439129,0038944439129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Details

UPC Code: 038944439129
Inner Pack: 1 BX (15 EA)
Inner UPC: 30038944439120
Master Carton UPC: 50038944439124
Carton Weight: 10.1
PDQ Display: N
Load Orientation: Short Side
Sheet Capacity: 75
Shop Ticket Holder Type: Stitched
Insert Size: 9 x 12
Material(s): Vinyl
Color(s): Clear
Thickness/Grade: Super Heavyweight
Number of Holes Punched: 1
Back: Clear Back
Stitching: Neon Colored
Suggested Use: Organize important information by department, day-of-week, or any way you choose
Warranty Comments: This product will be cheerfully replaced with one of equal value if defective in materials, manufacturing or packaging at the time of purchase. Except for such replacement, this product is sold without warranty or liability even though defect, damage or loss is caused by negligence or other fault.
Package Includes: 15 Shop Ticket Holders
Country of Origin: China