Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Physical
-
Maximum Height
254mm , 25.4cm -
Maximum Width
1854mm , 185.4cm -
Maximum Depth
368mm , 36.8cm -
Net Weight
6.82kg -
Shipping weight
8.64kg -
Shipping Height
279mm , 27.9cm -
Shipping Width
1905mm , 190.5cm -
Shipping Depth
394mm , 39.4cm -
Color
Black -
Units per Pallet
24.0
Conformance -
Standard warranty
1 year (parts only)