Connect to cellphones, GPS systems, PDAs, and digital cameras by using the micro-USB connection on your computer or other USB device. The micro-USB connector is smaller and thinner than the previous USB Mini-b standard while offering better performance. Its small form factor is ideal for today's compact portable devices while easily transferring data or charging your device at a transfer speed up to 480 Mbps. This cable is compliant with USB 2.0 specifications.
Note:
Product Specifications
Color: Black
Length: 4.60 Meter
UPC: 757120273950
Warranty: Lifetime
Vendor: C2G
Weight: 0.374 LB