6in 4 Pin Molex to SATA Power Cable Adapter

Power a Serial ATA hard drive from a conventional LP4 power supply connection. This 6in 4 Pin (LP4) Molex to SATA power adapter cable features one 4 Pin Molex (LP4) male connector and one female SATA power connector, allowing you to power a Serial ATA hard drive from a conventional LP4 connection, eliminating the need to upgrade the computer power supply for compatibility with the SATA hard drive.
 This Molex to SATA adapter is backed by StarTech.com's Lifetime Warranty.

Manufacturer Part Number
SATAPOWADAP
EAN/UPC
0065030796330,065030796330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Lifetime

Cable Jacket Type

PVC - Polyvinyl Chloride

Connector A

1 - LP4 (4 pin; Molex Large Drive Power)

Male

Connector B

1 - SATA Power (15 pin)

Receptacle

Cable Length

6 in [152.4 mm]

Connector Style

Straight

Product Weight

0.1 lb [0 kg]

Shipping (Package) Weight

0.1 lb [0 kg]

Included in Package

1 - 6 inch LP4 Male to SATA Power Adapter