Disk Array 3SA

Addonics Disk Array 3SA system makes implementing sophisticated RAID technology into any computer as simple as counting 1,2,3. Designed to accommodate up to three 3.5" SATA, SATA II, SATA III, each hard drive can be easily secured inside or removed from the Disk Array rack with the simple aluminum drive drawer.

The Disk Array 3SA, in conjunction with different Addonics SATA RAID controllers, enables the hard drives inside the Disk Array to be set up in various configurations: as RAID 0, RAID 1, RAID 5 or JBOD, as individual hard drive, or whatever the mix that best fits the application. The Disk Array can start with as little as one hard drive and then expands as needed. Hard Drive can also be removed or added to the system without turning off your system power or restarting your computer (1).

The Disk Array 3SA can be mounted into any system with two 5 1/4" drive bay stack  By using optional power adapter and external SATA cable, the 3SA can be used as an external RAID storage enclosure. Constructed with aluminum for durability and efficient heat conduction, a high CFM fan system is located at the back of the unit to ensure efficient cooling of any hard drive. Combining with Addonics Serial ATA RAID controllers, high performance and reliable data storage system can be implemented at less than half of the cost of the traditional IDE or SCSI systems.

Manufacturer Part Number
AE3RCS35NSA
EAN/UPC
605242957862,0605242957862
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: Serial ATA

Construction material : Aluminum on frame and drive drawer

Hard drive type:

3.5" SATA, SATA II, SATA III or

2.5" SATA I / II / III hard drive using optional Addonics Snap-In 25 (model AE25SN35SA)

Max. Number of drives: Three

MAX Data Transfer Rate : depends on the hard drive and the SATA port

Power connection: Two 15-pin SATA power connectors, two 4-pin Molex power connectors

Serial ATA connection: Disk Array 3SA: three standard 7-pin SATA connectors

Over temp alarm setting: 65 °C, 60 °C, 55 °C

LED's: For temperature, individual hard drive, and cooling fan

Buzzer: For over temperature and fan failure condition

Lock: For each hard drive drawer

Hard Drive connection: Point to point, no cable required for installing hard drive into drive drawer

cooling system: 8 cm cooling fan

Weight (with no hard drive): ~ 2.94 lb.

Dimensions (L x W x H): ~ 8.00 x 5.60 x 3.40 inches (203 x 142 x 86 mm)

File Systems: FAT, FAT32, NTFS and HPFS

Warranty: One Year