SmartPro SMART2600RM2U UPS

Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply(UPS) with built-in Auto-Voltage Regulation(AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Tripp Lite's unique configuration excels in exceptionally poor-power environments with two separate levels of voltage boost to correct both slight undervoltages and severe brownout conditions. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 96% line-mode efficiency offers reduced heat emissions and operating costs. Network management interfaces support communications via USB, RS-232 and installed Network Management Card option, such as Tripp Lite's SNMPWEBCARD network interface. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. Includes PowerAlert monitoring software and complete cabling. Switched output load banks enable scheduled and real-time remote reboot and load shedding of select outlets. Emergency Power Off(EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable battery modules.

Manufacturer Part Number
SMART2600RM2U
EAN/UPC
0037332116819,037332116819
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 2200
Output kVA Capacity (kVA): 2.2
Output Watt Capacity (Watts): 1920
Output kW Capacity (kW): 1.92
Power Factor: 0.87
Nominal Output Voltage(s) Supported: 110V; 115V; 120V
Nominal Voltage Details: 120v nominal output in battery mode
Frequency Compatibility: 60 Hz
Output Voltage Regulation (Line Mode): -14%, +6%
Output Voltage Regulation (Battery Mode): +/- 5%
Output Receptacles: (4) 5-15R; (4) 5-15/20R; (1) L5-20R
Load Management Receptacles: Two switchable single-outlet 5-15R load banks
Output Circuit Breakers: 15A breaker protects 5-15R, 20A breaker protects 5-15/20R, L5-20R is unbreakered
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave


INPUT

Rated input current (Maximum Load): 16A
Nominal Input Voltage(s) Supported: 120V AC
UPS Input Connection Type: 5-20P
UPS Input Cord Length (ft.): 10
Recommended Electrical Service: 20A 120V
Input Phase: Single-Phase


BATTERY

Full Load Runtime (min.): 4.6 min. (1920w)
Half Load Runtime (min.): 12.9 min. (960w)
Expandable Battery Runtime: Extended runtime supported via optional external battery packs
External Battery Pack Compatibility: BP48V24-2U(limit 1); BP48V60RT-3U(multi-pack compatible); BP48V27-2US(multi-pack compatible)
DC System Voltage (VDC): 48
Battery Recharge Rate (Included Batteries): Less than 4.5 hours from 10% to 90% (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC94-2U
Battery Access: Front panel battery access door
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: Yes


VOLTAGE REGULATION

Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with an input voltage range of 83 to 145
Overvoltage Correction: Input voltages between 127 and 147 are reduced by 12%
Undervoltage Correction: Input voltages between 95 and 104 are boosted by 12%
Severe Undervoltage Correction: Input voltages between 83 and 94 are boosted by 24%


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Front panel LCD information and configuration screen offers detailed UPS and site power status and operating data, plus configuration of voltage, operating mode, alarm function and a variety of additional options (see manual for detailed LCD configuration and monitoring options)
Switches: 3 pushbutton switches control OFF / ON power status, MODE selection and MUTE / ENTER control functions
Alarm Cancel Operation: Power-fail alarm can be temporarily silenced using alarm-cancel switch; silent mode alarm configuration option available
Audible Alarm: Audible alarm indicates UPS startup, power-failure, low-battery, overload, UPS fault and remote shutdown conditions


SURGE / NOISE SUPPRESSION

UPS AC Suppression Joule Rating: 570
UPS AC Suppression Response Time: Instantaneous
EMI / RFI AC Noise Suppression: Yes


PHYSICAL

Included Mounting Accessory Description: 4 post rackmount installation accessories included
Installation Form Factors Supported with Optional Accessories: 2 post rackmount(2POSTRMKITWM); Wallmount(2POSTRMKITWM); Tower(2-9USTAND)
Primary Form Factor: Rackmount
UPS Power Module Dimensions (hwd, in.): 3.46 x 17.32 x 19.46
Rack Height (U Spaces): 2
Minimum Required Rack Depth (inches): 26.5
UPS Power Module Weight (lbs.): 64
UPS Shipping Dimensions (hwd / in.): 7.8 x 21.7 x 24.2
Shipping Weight (lbs.): 72
Cooling Method: Fan
UPS Housing Material: Steel


ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 250
AC Mode Efficiency Rating (100% Load): 96%


COMMUNICATIONS

Communications Interface: USB (HID enabled); DB9 Serial; Contact closure; EPO (emergency power off); Slot for SNMP/Web interface
Network Monitoring Port Description: Supports detailed monitoring of UPS and site power conditions
PowerAlert Software: Included
Communications Cable: USB and DB9 cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications


LINE / BATTERY TRANSFER

Transfer Time: 5 milliseconds (line to battery mode); 1 millisecond (battery to line mode)
Low Voltage Transfer to Battery Power (Setpoint): 83
High Voltage Transfer to Battery Power (Setpoint): 145


SPECIAL FEATURES

Grounding Lug: Back panel grounding lug
Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Hot swappable batteries
Green Energy-Saving Features: Greater than 95% efficiency - GREEN UPS; Individually controllable load banks


CERTIFICATIONS

UPS Certifications: Tested to UL1778 (USA); Tested to CSA (Canada); Tested to NOM (Mexico); Meets FCC Part 15 Category A (EMI); ROHS (Restriction of Hazardous Substances)


WARRANTY

Product Warranty Period (Worldwide): 2-year warranty, 3 year with registration. Note: Registration is requiredfor 3-year warranty.
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance