USB to Printer

SIIG’s USB to Printer adapter is designed to instantly add an additional parallel printer port to your computer via an available USB 1.1 or USB 2.0 port.  The USB to Printer adapter supports data transfer rates of up to 1.2 Mb/s (ECP mode) and works flawlessly with a wide assortment of printers including laser, inkjet and dot matrix.

Features

  • Connects parallel printers (laser, inkjet, dot matrix) via standard USB port
  • Frees up your on-board parallel port for other parallel port devices

Manufacturer Part Number
JU-000051-S1
EAN/UPC
662774003368,0662774003368
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: Prolific PL2305I
  • Compliant with USB specification, revision 1.1
  • Supports parallel port data transfer rates up to 1.2 Mb/s (ECP mode)
  • Connectors:
    • 1x, USB Type A, Male
    • 1x, Centronics 36-pin, Male
  • Total length: 60" (1.5m)
  • Color: Black
  • Dimensions:
    • Parallel port connector: 2 1/2" x 2 1/4" x 1"
  • Weight: 0.18 lbs
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 5 years limited
  • Country of origin: China
Requirements
  • Desktop or notebook PC
  • An available USB port
  • Windows® 10 (32-/64-bit) / 8.x (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit) / Server 2003 & 2008 (32-/64-bit) / 2000