FireWire 800 9-pin to 6-pin Adapter

SIIG’s FireWire 800 9-6 Adapter is designed to convert the 6-pin connection from your FireWire 400 (1394a) device to a 9-pin connection to work with the FireWire 800 (1394b) ports on your desktop or notebook system, allowing you to use FireWire 400 (1394a) devices with desktop and notebook computers equipped with FireWire 800 (1394b) ports.  The FireWire 800 9-6 Adapter works with a variety of FireWire 400 (1394a) devices such as external hard drives, DV Camcorders, digital cameras, CD-RW/DVD-ROM drives and other audio/video devices.

Features

  • High-quality FireWire 800 (1394b) 9-pin to 6-pin adapter
  • Supports data transfer rates up to 400Mb/s
  • Designed for connecting FireWire 400 (1394a) device to FireWire 800 (1394b) port

Manufacturer Part Number
CB-896111-S2
EAN/UPC
662774001678,0662774001678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Connectors:
    • 1394b 9-pin (male) to 1394a 6-pin (female)
  • Weight: 0.03 lbs
  • Dimensions: 2" (w) x 0.7" (h) x 0.4" (d)
  • Certifications/Standards: RoHS
  • Warranty: Lifetime limited
  • Country of origin: China