AVRX550U UPS System

Tripp Lite's AVRX550U Ultra-Compact Line Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected equipment running without interruption or data loss during power failures. Automatic Voltage Regulation / AVR power conditioning maintains smooth, continuous operation of connected equipment during brownouts and overvoltages. Surge-only outlets offer convenient protection for printers and other desktop accessories not requiring battery support. AC and dataline surge suppression prevents connected equipment damage. USB communications port supports built-in power management and auto-shutdown features of Windows and Mac OS X or full featured monitoring and data-saving auto-shutdown options using Tripp Lite's free PowerAlert monitoring software.

Manufacturer Part Number
AVRX550U
EAN/UPC
0037332123473,037332123473
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 550
Output Watt Capacity (Watts): 300
Nominal Output Voltage(s) Supported: 220V; 230V; 240V
Nominal Voltage Details: 230V nominal output in battery mode
Frequency Compatibility: 50 / 60 Hz
Output Voltage Regulation (Line Mode): +8%, -21%
Output Voltage Regulation (Battery Mode): +/- 5%
Output Receptacles: (6) C13
Included Output Power Cables: Includes 2 C13 to C14 output power cables
UPS Output Receptacles (Surge Suppression Only): 3 UPS outlets, 3 surge-only outlets
Hot-Swap PDU options: PDUBHV10 (2U / 8 C13 outlets)
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): PWM sine wave


INPUT

Rated input current (Maximum Load): 10A
Nominal Input Voltage(s) Supported: 230V AC
UPS Input Connection Type: C14 inlet
UPS Input Connection Description: Attached 15cm line cord with C14 inlet. The C14 inlet accepts user-supplied AC power cord with country specific plug
UPS Input Cord Length (ft.): 0.5
Input Phase: Single-Phase


BATTERY

Half Load Runtime (min.): 5.1 min. (150w)
DC System Voltage (VDC): 12
Battery Access: Battery access door
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: No


VOLTAGE REGULATION

Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with an input voltage range of 159 to 282VAC
Overvoltage Correction: Input voltages between 245 and 282 are reduced by 12%
Undervoltage Correction: Input voltages between 159 and 205 are boosted by 14%


USER INTERFACE, ALERTS & CONTROLS

Switches: Combination switch controls on/off power status and self-test operation
Audible Alarm: Audible alarm indicates power-failure and overload status
LED Indicators: 2 LEDs indicate power status and overload/check battery status


SURGE / NOISE SUPPRESSION

UPS AC Suppression Joule Rating: 320
UPS AC Suppression Response Time: Instantaneous
UPS Dataline Suppression: 1 line TEL/DSL (1 in / 1 out)
EMI / RFI AC Noise Suppression: Yes


PHYSICAL

Installation Form Factors Supported with Included Accessories: Tower; Ultra-compact desktop
Primary Form Factor: Desktop
UPS Power Module Dimensions (hwd, in.): 3.5 x 11 x 5.8
UPS Power Module Weight (lbs.): 8.5
UPS Shipping Dimensions (hwd / in.): 5.5 x 13.8 x 9
Shipping Weight (lbs.): 10.2
UPS Housing Material: ABS


ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 54
AC Mode Efficiency Rating (100% Load): 95%


COMMUNICATIONS

Communications Interface: USB (HID enabled)
PowerAlert Software: Free download from www.tripplite.com
Communications Cable: USB interface cable included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications
Network UPS Tools Compatibility: NUT compatible. See the full list of Tripp Lite NUT compatible UPS systems at http://www.networkupstools.org/stable-hcl.html?manufacturer=Tripp Lite


LINE / BATTERY TRANSFER

Transfer Time: 4 milliseconds
Low Voltage Transfer to Battery Power (Setpoint): 159
High Voltage Transfer to Battery Power (Setpoint): 282


SPECIAL FEATURES

Grounding Lug: Included
Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Hot swappable batteries
Green Energy-Saving Features: Greater than 95% efficiency - GREEN UPS


CERTIFICATIONS

UPS Certifications: CE; Tested to GOST (Russia); Tested to SASO (Saudi Arabia); Meets FCC Part 15 Category B (EMI); ROHS (Restriction of Hazardous Substances)
UPS Certification Details: EN62040


WARRANTY

Product Warranty Period (International): 2-year limited warranty