1U 19in Hinged Wall Mounting Bracket for Patch Panels

Wall mount a patch panel or network switch while providing hinged access to the back of the device. The WALLMOUNTH1 1U 19in Hinged Wall Mounting Bracket for Patch Panels is 4in deep and sturdily designed to provide a dependable solution for mounting a patch panel, or other slim 19in networking equipment to a wall.

The patch panel wall mount features a hinged design for easy access to configuration buttons, ports and cables. The wall mounting holes are spaced 16 in. apart, making it suitable for mounting on almost any wall, based on common wall-frame stud spacing.

Backed by a StarTech.com 2-year warranty.

Manufacturer Part Number
WALLMOUNTH1
EAN/UPC
0065030783507,065030783507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware Cable Management: No
Casters: No
Fan(s): No
Frame Type: Open Frame
Front Door Construction: Open
Industry Standards: EIA-310-D
Ladder Type: L-Shape
Mounting Holes: Square
Number and Type of Included Cage Nuts: 4 - M6
Rack Type: 2-Post
Tools Included: No
U Height: 1U
U Markings: No
Wallmountable: Yes
Performance Weight Capacity (Stationary): 17.7 lb [8 kg]
Physical Characteristics Color: Black
Enclosure Type: Steel
External Depth: 6 in [152 mm]
External Height: 1.7 in [44 mm]
External Width: 19.7 in [501 mm]
Minimum Mounting Depth: 6 in [152 mm]
Product Height: 1.7 in [44 mm]
Product Length: 6 in [152 mm]
Product Width: 19.7 in [501 mm]
Rail Thickness: 0.1 in [2 mm]
Packaging Information Flat Pack (Assembly Required): No
Shipping (Package) Weight: 1.1 lb [0.5 kg]
What's in the Box Included in Package: 1 - wall-mount rack

: 4 - M6 screws

: 4 - M6 cage nuts

: 1 - plastic washers

: 2 - wall screws

: 2 - plastic anchors