AVR Series Line-Interactive UPS System offers ultra-compact, line-interactive protection for PCs and workstations. System maintains 120 volt nominal output over an input range of 83 to 147 volts. Workstation-optimized features include USB port (HID-PDC compliant), single-line telephone/DSL surge suppression, space saving right-angle input plug, six battery/surge-protected outlets and six additional surge-only outlets (12 total). USB port (included cable) works with free unattended shutdown software. Housing is mountable.
Note:
Specifications
OUTPUT
Output Volt Amp Capacity (VA): 750
Output Watt Capacity (Watts): 450
Nominal Output Voltage(s) Supported: 110V; 115V; 120V
Nominal Voltage Details: 115v nominal output in battery mode
Frequency Compatibility: 60 Hz
Output Voltage Regulation (Line Mode): 120V (+8%, -21%)
Output Voltage Regulation (Battery Mode): +/- 5%
Output Receptacles: (12) 5-15R
UPS Output Receptacles (Surge Suppression Only): 6 UPS outlets, 6 surge-only outlets
Hot-Swap PDU options: PDUB15 (2U / 8 5-15R outlets)
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): PWM sine wave
INPUT
Rated input current (Maximum Load): 12A
Nominal Input Voltage(s) Supported: 120V AC
UPS Input Connection Type: 5-15P; Right-Angled
UPS Input Cord Length (ft.): 6
Recommended Electrical Service: 15A 120V
Input Phase: Single-Phase
BATTERY
Full Load Runtime (min.): 3 min. (450w)
Half Load Runtime (min.): 8.6 min. (225w)
DC System Voltage (VDC): 12
Battery Recharge Rate (Included Batteries): 12 hours (10% to 90%)
Internal UPS Replacement Battery Cartridge: RBC51
Battery Access: Battery access door
Battery Replacement Description: Hot-swappable, user replaceable battery
Expandable Runtime: No
VOLTAGE REGULATION
Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with an input voltage range of 83 to 147
Overvoltage Correction: Input voltages between 129 and 147 are reduced by 12%
Undervoltage Correction: Input voltages between 83 and 104 are boosted by 14%
USER INTERFACE, ALERTS & CONTROLS
Switches: Combination switch controls on/off power status and self-test operation
Audible Alarm: Audible alarm indicates power-failure and overload status
LED Indicators: 2 LEDs indicate power status and overload/check battery status
SURGE / NOISE SUPPRESSION
UPS AC Suppression Joule Rating: 420
UPS AC Suppression Response Time: Instantaneous
UPS Dataline Suppression: 1 line TEL/DSL (1 in / 2 out)
EMI / RFI AC Noise Suppression: Yes
PHYSICAL
Installation Form Factors Supported with Included Accessories: Tower; Ultra-compact desktop
Primary Form Factor: Desktop
UPS Power Module Dimensions (hwd, in.): 4 x 12 x 7
UPS Power Module Weight (lbs.): 15.3
UPS Shipping Dimensions (hwd / in.): 5.5 x 14.5 x 9.8
Shipping Weight (lbs.): 16.8
UPS Housing Material: ABS
ENVIRONMENTAL
Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 27
AC Mode Efficiency Rating (100% Load): 98%
COMMUNICATIONS
Communications Interface: USB (HID enabled)
PowerAlert Software: Free download from www.tripplite.com
Communications Cable: USB interface cable included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications
Network UPS Tools Compatibility: NUT compatible. See the full list of Tripp Lite NUT compatible UPS systems at http://www.networkupstools.org/stable-hcl.html?manufacturer=Tripp Lite
LINE / BATTERY TRANSFER
Transfer Time: 2 to 4 milliseconds
Low Voltage Transfer to Battery Power (Setpoint): 83
High Voltage Transfer to Battery Power (Setpoint): 147
SPECIAL FEATURES
Grounding Lug: Included
Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Hot swappable batteries
Green Energy-Saving Features: Greater than 95% efficiency - GREEN UPS
CERTIFICATIONS
UPS Certifications: Tested to UL1778 (USA); Tested to CSA (Canada); Tested to NOM (Mexico); Meets FCC Part 15 Category B (EMI); ENERGY STAR Qualified
WARRANTY
Product Warranty Period (U.S. & Canada): 3-year limited warranty
Product Warranty Period (Latin America): 3-year limited warranty
Product Warranty Period (International): 2-year limited warranty
Product Warranty Period (Mexico): 3-year limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $100,000 Ultimate Lifetime Insurance