2x2" Open Slot Wiring Cable Raceway Duct

Keep your cables neat and organized. This two-piece plastic wiring duct provides a protective channel for cables, letting you route cables more neatly and in turn prevent the mess and confusion of tangled cables.
The duct/raceway can be screwmounted, and features parallel openings along the length of the duct and a snap-lid design that provides easy access to cables while maintaining a tidy, organized appearance.

Manufacturer Part Number
AD2X2
EAN/UPC
0065030784207,065030784207
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Special Notes / Requirements
Note: Cable Capacity 80-90 pcs
Environmental Operating Temperature: 85°C (185°F) Max
Physical Characteristics Color: Gray
Materials: Polyvinyl Chloride (PVC)
Product Height: 2 in [50 mm]
Product Length: 5.6 ft [1.7 m]
Product Width: 2 in [50 mm]
Packaging Information Shipping (Package) Weight: 2.4 lb [1.1 kg]
What's in the Box Included in Package: 1 - 2 x 2 inch Open Slot Wiring Duct w. Lid