6 ft 2in Wide Floor Cable Duct w/ Guard

This 6 ft. 2-inch floor cable duct features a rounded top with a snap lid that provides easy access to cables while maintaining a neat, clutter free appearance.
The floor cable duct provides a safe way to run cable across a floor or hallway, reducing tripping hazards and cable tangles.

Manufacturer Part Number
RD50_2
EAN/UPC
0065030784344,065030784344
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Environmental Operating Temperature: 85°C (185°F) Max
Physical Characteristics Color: Gray
Internal Height: 0.3 in [8 mm]
Internal Width: 0.8 in [20 mm]
Materials: Polyvinyl Chloride (PVC)
Product Height: 0.4 in [11 mm]
Product Length: 6 ft [1.8 m]
Product Width: 2 in [50 mm]
Packaging Information Shipping (Package) Weight: 1.5 lb [0.7 kg]
What's in the Box Included in Package: 1 - 6 ft. 2" Grey Floor Cable Duct w. Round Guard