V-1020C Speaker

Manufacturer Part Number
V-1020C
EAN/UPC
799111001029,0799111001029
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

SPEAKER ELEMENT
Cone Diameter: 8" (20.32 cm)
Voice Coil Impedance: 45 Ohms

INPUTS
Impedance: > 600 Ohms nominal
Signal Level : -15dBm line level

OUTPUT
Rating: > 96 dB @ 4' (1.22 m)
Signal/Noise Ratio: -70

FREQUENCY RESPONSE
80 Hz to 15 kHz

POWER REQUIREMENTS
50 mA @ -24 Vdc

ENVIRONMENT
Temperature: -4 o to +131 o F (-20 to +55 o C)
Humidity: 0-95% Non-Condensing

HOUSING AND FINISH
Steel grille finished in semi-gloss white enamel. The backbox is acoustically treated. The metal backbox and support bridge are finished for rust prevention and are available separately.

DIMENSIONS AND WEIGHT
13.0 "Dia x 3.0 "D (33.02 cm x 7.62 cm)
Weight: 2.5 lbs ( 1.125 kg)
Shipping Weight:   3.5 lbs ( 1.575 kg)

MOUNTING ACCESSORIES
V-9914M Support Bridge (order in multiples of 5)
V-9915M Backbox (order in multiples of 5)
V-9916M Bridge and Backbox Assembly