PatchLink WMPSE Cable Manager

1RU PatchLink ™ Horizontal Cable Manager with dual hinged cover, front and rear.

Manufacturer Part Number
WMPSE
EAN/UPC
0074983377985,074983377985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black
No. of Rack Spaces: 1
Rack System Width (In.): 19.0
Material: ABS
CE Compliant: No
Width (In.): 8.9
Width (mm): 483
Height (In.): 1.7
Height (mm): 44.1
Depth (In.): 8.9
Depth (mm): 225.5
Length (In.): 19.0
Length (mm): 482.6
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000