45RU Dual Hinged 6" Door Used with PatchRunner Vertical Cable Manager

Manufacturer Part Number
PRD6
EAN/UPC
0074983454136,074983454136
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: Vertical Cable Manager Accessory
Accessory Type: Dual Hinged Door
No. of Rack Spaces: 45
Compatibility: PatchRunner
Material: Aluminum
CE Compliant: No
Color: Black
Width (In.): 6.1
Width (mm): 155
Height (In.): 82.8
Height (mm): 2104
Depth (In.): 1.6
Depth (mm): 40
Rack System Width (In.): 19
RoHS Compliancy Status: Compliant since June 1, 2006
Min. Order Qty.: 1.0000