6in Nylon Cable Ties - Bulk Pack of 1000

This Bulk pack of 6in Nylon Cable Ties ensures you'll have the necessary tools to help keep your cabling organized into manageable bundles. StarTech.com also offers nylon cable ties in packs of 100 or 1000, available in lengths of 3in,6in, 8in, 10in and 14.5in to better suit individual needs.

Manufacturer Part Number
CV150K
EAN/UPC
0065030783866,065030783866
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Performance Minimum Tensile Strength: 39.8 lb [18 kg]
Physical Characteristics Diameter: Max. Bundle - 1.53 in[39 mm]
Materials: UL-approved Nylon 66, 94V-2
Product Length: 6 in [152 mm]
Product Width: 0.1 in [3.6 mm]
Packaging Information Shipping (Package) Weight: 1.6 lb [0.7 kg]
What's in the Box Included in Package: 1000 - 6 Inch Nylon Cable Ties