Notepac 15-16" Clamshell Case - Black

The Targus Notepac case offers an elegant new design; whilst retaining all its original benefits. The Notepac is specifically designed for notebook computers with screens up to 15"-16” and related accessories. Its new design combines nylon and koskin materials with nickel fittings.

Featuring a workstation area with disk pockets, pen holders, mobile phone and PDA compartments, business card holders and many more additional pockets this case will improve your organisation. It features a rear file/document pocket plus an external gusseted pocket that is perfect for accessories and miscellaneous items. Including a rear luggage strap to secure your case to your trolley, enhanced padded shoulder strap and cushioned handle for enhanced comfort, this case is great to get you started.

Manufacturer Part Number
CN01
EAN/UPC
5024442233500,3015220149443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Colour : Black
Compatibility : Up to 16" laptops
Warranty : Limited Lifetime Warranty
Material : Polyester
Exterior Dimensions : 40 x 9 x 35cm
Weight : 0.98 kg
Country of Origin : China
EAN Barcode : 5024442233500