Mini DisplayPort to 2-Port DisplayPort Splitter Hub with MST

Easily distribute a single Ultra-High-Definition (UHD) signal to multiple displays.
The Manhattan Mini DisplayPort to 2-Port DisplayPort Splitter Hub with Multi-Stream Transport (MST) streams a 4K DisplayPort (DP) signal from a single UHD source to up to two UHD displays.

Flexible Solution for Many A/V Applications
Ideal for trade shows, classrooms, video conferencing, presentations and retail applications, the Manhattan Mini DisplayPort to 2-Port DisplayPort Splitter Hub with MST features a built-in booster for added signal strength. It’s a great choice for splitting and distributing a synchronous signal, in either mirrored or extended modes, to multiple 4K DP displays. MST mode creates a video wall from two displays to give the user a more immersive experience when gaming, in a conference setting or in a home office.

Quality Construction and Easy Installation
Full compliance with DisplayPort, HDCP 2.2 and DVI 1.0 ensures that the Manhattan Mini DisplayPort to 2-Port DisplayPort Splitter Hub with MST can provide long service and reliable performance. Quickly connect DP cables (not included) and the included USB power cable, and this affordable, Ultra-High-Definition 4K DisplayPort solution is complete — no software/hardware configuration or complicated settings required.

Manufacturer Part Number
207775
EAN/UPC
0766623207775,766623207775
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • DP 1.2
  • HDCP 2.2
  • DVI 1.0
  • CTS 1.4a
  • CE
  • FCC
  • RoHS2

    Connections
  • One Mini DisplayPort (Mini DP) male (input)
  • Two DisplayPort (DP) female (output)
  • One 5 V / 1 A USB Micro-B power female (input)

    Signal Input/Output
  • Input video signal: 0.5 – 1.0 V p-p
  • Input DDC signal: 5 V p-p (TTL)
  • Maximum single-link range: 5.4 Gbps, 3840x2160 at 30 Hz resolution
  • Output video: HDCP 2.2, DVI 1.0

    Video Resolutions
  • DTV/HDTV: 480i/480p/576i/576p/720p/1080i/1080p/4K@30Hz

    Physical
  • Dimensions: 255 x 50 x 11 mm (9.8 x 2.0 x 0.4 in.)
  • USB Micro-B power cable, 1 m (3 ft.)
  • Weight: 50 g (1.8 oz.)
  • Housing: plastic

    Operating Environment
  • Operation Temperature: 0 – 40°C (32 – 104°F)
  • Storage Temperature: -20 – 60°C (-4 – 140°F)
  • Humidity (noncondensing): 0 – 96%

    System Requirements
  • Windows XP/Vista/7/8.1/10
  • DP 1.2 graphics card