The Brother QL-1100 lets you create cost-effective paper labels for packages, envelopes, postage and more. The automatic crop function lets on-line sellers easily print product and other barcode labels from A4/Letter size label sheet templates (Windows only). It delivers fast, printing up to 69 standard address labels per minute with black text at 300dpi. USB Host interface offers additional functionality. Auto cutter allows for printing 1 or multiple labels at a time, eliminating wasted label sheets. The "Plug & Label" feature supports quick label printing of most basic labels - no software installation required for Windows PCs. Print from Microsoft Word/Excel/Outlook. Convenient, Brother DK drop in labeling supplies. Needs no ink or toner.
Note:
Size Dimensions: Approximately 6.70 (W) x 8.75 (D) x 5.95 (H) in./170 (W) x 222 (D) x 151 (H) mm
Weight: Approximately 3.79 lb (1,715 g) (without DK Rolls)
LED Indicators
: Status LED (green, orange, red), Editor Lite LED (green)
Buttons
: Power Button, Feed Button, Cutter Button, Editor Lite Button
Printing Method: Direct thermal printing via thermal head
Print head: 300 dpi / 1296 dots
Print resolution: 300 dpi × 300 dpi
Printing speed: Max. 4.3"/sec. (110 mm/sec.)
Actual print speed varies depending on the conditions.
Maximum printing capability (width): 4" (101.6 mm)
There is a chance that you may not be able to print in full width depending on your environment. For the details, see our website, support.brother.com.
Note: We recommend designing labels with enough margin because there is a possibility of the sides being trimmed if the paper is not fed correctly.
Interface USB : Version 2.0 Full Speed (Peripheral)
USB Host: HID class
Power Supply Power Supply: 120 V AC 60 Hz 1.5 A
Auto Power Off: None/1/2/4/8/12 Hours
(To change the Auto Power Off setting, see Change the Label Printer Settings on page 19.)
Other Cutter: Durable automatic cutter
Environment: Operating temperature/humidity
50°F to 95°F (10°C to 35°C) / 20% to 80% (Maximum wet-bulb temperature 80.6°F (27°C))
Storage temperature/humidity
-4°F to 140°F (-20°C to 60°C) / 5% to 95% (Maximum wet-bulb temperature 113°F (45°C))