Wide Format, Professional Label Printer with Multiple Connectivity Options

The Brother QL-1110NWB provides several Flexible connectivity options – Bluetooth® wireless technology, Ethernet and Wireless (802.11b/g/n) interfaces. The Brother QL-1110NWB lets you create cost-effective paper labels for packages, envelopes, postage and more. The automatic crop function lets you easily print barcode labels from sheet templates (Windows only). Fast, printing up to 69 standard address labels per minute with black text at 300dpi. USB Host interface offers additional functionality. Auto cutter allows for printing 1 or multiple labels at a time, eliminating wasted label sheets. P-touch Editor software for Windows and Mac® lets you create labels as you desire. Easy to integrate with free software development kits. Convenient, Brother DK drop in labeling supplies.

Manufacturer Part Number
QL-1110NWB
EAN/UPC
0012502648949,012502648949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Database upload from PC: Yes
Housing colour: Glossy black and white
Image upload from PC: Yes
Memory capacity: 6 MB
Memory locations: 255
Technology: Direct thermal
Template upload from PC: Yes

General Supplies

Type: DK rolls (DK die-cut labels / DK continuous length tape)

Connectivity

AirPrint: Yes
Bluetooth: Ver 2.1 EDR
MFi: Yes
Bluetooth profiles: SPP/OPP/BIP/HCRP
USB interface: Ver 2.0 (full speed)
Wi-Fi Direct: Yes
Wired network interface: 10/100 BASE-TX
Wirelesss network interface: IEEE 802.11 b/g/n

Dimensions & weights

Dimensions: 170mm (W) x 222mm (D) x 151mm (H)
Weight: 1.71 kg

Environmental

Energy Star environmental accreditation: Yes

In the box

Power supply cord: Yes
Supplies: 103mm x 164mm large shipping labels (41 labels) - 62mm continuous length paper tape (8.1 metres)
USB cable: Yes
User guide: Yes
Warranty card: Yes
Quick setup guide: Yes

Network

Wireless network security: WEP, WPA-PSK/WPA2-PSK (TKIP/AES), LEAP (CKIP), EAP-FAST (TKIP/AES), PEAP (TKIP/AES), EAP-TTLS (TKIP/AES), EAP-TLS (TKIP/AES)

Printing

1 dimensional barcode symbologies: CODE39, CODE128, UCC/EAN-128(GS1-128), ITF(I-2/5), CODABAR(NW-7), UPC-A, UPC-E, EAN13(JAN13), EAN8, GS1 DataBar(RSS)(GS1 DataBar Omnidirectional,GS1 DataBar Truncated,GS1 DataBar Stacked,GS1 DataBar Stacked Omnidirectional,GS1 DataBar Limited,GS1 DataBar Expanded,GS1 DataBar Expanded Stacked)
2 dimensional barcode symbologies: PDF417(Standard, Truncate, Micro), QR Code(Model 1, Model 2, Micro), Data Matrix (ECC200 Square, ECC200 Rectangular), MaxiCode, CODE93, POSTNET, UPC-E EXTENTION, MSI, Aztec
Bitmap fonts: Helsinki, Brussels, Letter Gothic Bold, San Diego, Brougham
Maximum label width: 103.6 mm
Maximum print length: 3000 mm
Maximum print width: 101.6 mm
Outline/Vector fonts: Helsinki, Brussels, Letter Gothic
Resolution (dpi): 300 x 300
Standard print speed: 110 mm per second

P-touch Editor label design software

Database file compatability: csv, Microsoft Access, Microsoft Excel
Date and time stamp: Date and time
Fonts: All installed truetype fonts
Frames: 126
Label orientations: Horizontal, Vertical
Microsoft Office add-in (highlight->click->print): Excel, Outlook, Word
Screen capture: Yes
Sequential numbering: 1 - 9999 / A - Z / a - z
Text alignment: Centre, Justify, Left, Right
Typestyles: Bold, Horizontal lines, Invert, Italic, Normal, Shadow, Shadow light, Surround
Vertical print: Yes

Solutions

SDK (Software Development Kit): Yes

Warranty

Warranty: 1 year back to base warranty (upon registration)