MK540 Wireless Keyboard Mouse Combo

Depend on this wireless keyboard and mouse combo to work perfectly every time you sit at the desk. Spill-resistant, full-size keyboard won't require new batteries for 36 months and your mouse stays powered for 18 months. Plug and play your keyboard and mouse with one tiny USB receiver with Unifying technology delivers a reliable and encrypted wireless connection up to 10 meters away with virtually no delays or dropouts. Convenient and essential hot keys give you direct access to media, calculator and battery check functions. All keys have been optimized for improved accuracy and reduced noise. Palmrest and adjustable tilt legs keep you comfortable for long stretches. Stay productive for hours with a wireless mouse designed to fit comfortably in either your right or left hand. The contoured shape and soft rubber side grips fit comfortably in your palm. Enhanced tracking and precise cursor control keep you in command.

Manufacturer Part Number
920-008671
EAN/UPC
0097855137265,097855137265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS & DETAILS

DIMENSIONS

Keyboard
Height x Width x Depth: 0.94 in (24 mm) x 18.0 in (457.3 mm) x 7.62 in (193.5 mm)
Weight: 1.77 lb (805 g) w/o batteries

Mouse
Height x Width x Depth: 1.54 in (39.2 mm) x 2.43 in (61.8 mm) x 4.40 in (111.5 mm)
Weight: 2.60 oz (73.5g )w/o batteries, w/o receiver

SYSTEM REQUIREMENTS
Compatible with: Windows® 10 or later, Windows 8, Windows 7, Chrome OS™

TECHNICAL SPECIFICATIONS

MK540 ADVANCED


Wireless Keyboard K540: 2 x AA alkaline batteries (pre-installed)
Wireless Mouse M310: 1 x AA alkaline battery (pre-installed)
Battery weight: 24g / battery

Keyboard

  • 36-month keyboard battery life
  • Familiar key shape and feel, whisper-quiet
  • 3 tilt positions (natural, 4°, and 8°)
  • Spill resistant design
  • Abrasion resistant key print
  • Advanced 2.4GHz wireless (10 meters)
  • Wireless encryption
  • Tiny USB receiver with Logitech Unifying™Technology
  • On/off power switch
  • Caps lock indicator light
  • Battery indicator light
Mouse
  • 18-month mouse battery life
  • Contoured shape with soft rubber grips
  • Full-size and ambidextrous
  • Advanced optical tracking
  • 3 buttons, scroll wheel
  • On/off power switch
PACKAGE CONTENTS
  • Wireless Keyboard K540
    Wireless Mouse M310
    Logitech Unifying™ receiver
    3 AA alkaline batteries (pre-installed)
    User documentation
WARRANTY INFORMATION

1-Year Limited Hardware Warranty

PART NUMBER

PN: 920-008671