M1100XL Medical Grade 1100VA/880W UPS

The CyberPower M1100XL medical-grade UPS delivers clean, consistent backup power to sensitive medical equipment in hospitals and healthcare facilities. Designed for use in patient care vicinities, the M1100XL has been tested to meet all UL 60601-1 requirements, and includes hospital-grade plugs and outlets. The M1100XL also includes a built-in isolation transformer to minimize the current leakage and eliminate line noise, a tip-resistant mini-tower design, replaceable batteries, and a sealed, spray-resistant LCD panel.

  • Tested to UL 60601-1 for use in patient-care settings
  • Sealed LCD screen reists dirt, debris and spray
  • SNMP slot for optional remotemanagement with RMCARD205

Manufacturer Part Number
M1100XL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General
UPS Topology: Line Interactive

Input
Voltage: 120Vac
Input Voltage Range: 90Vac – 150Vac
Adjustable Voltage Range: 88Vac – 150Vac
Input Frequency Range: 60Hz ± 3Hz
Input Circuit Breaker: 10A
Plug Type: 5-15P-HG
Cord Length (ft.): 6

Output
VA: 1100
Watts: 880
Power Factor: 0.8
On Battery Voltage: 120 VAC ± 5%
Automatic Voltage Regulation (AVR): 1 Boost/1 Buck
On Battery Frequency: 60 Hz ± 1%
On Battery Waveform: Simulated Sine Wave
Outlet Type: 5-15R-HG
Outlets – Total: 6
Outlets – Battery & Surge Protected: 6
Overload Protection: Internal circuitry limiting / circuit breaker
Transfer Time: <10 ms

Battery
Runtime at 375W: 36.6 min
Runtime at Half Load: 25 min
Runtime at 750W: 13.4 min
Runtime at Full Load: 10 min
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9Ah
Battery Quantity: 3
EBM: Yes (up to Qty (2)two BP36V60ART2U)
User Replaceable: Yes
Hot-Swappable: Yes
Typical Recharge Time: < 8 hours (Recovery to 90% capacity)
Replacement Battery Pack Quantity: 1

Protection
Surge Suppression: 1445 J
Phone / Network Protection: No
Coax Protection RG6: No
EMI/RFI Filtration: Yes

Isolation
Output Isolation Transformer: Hospital grade load isolation transformer
Leakage Current (Max Shock Potential): <100 µA
Management & Communications LCD Control Panel: Yes
LED Indicators: Power On
HID Compliant USB Port: Yes
Serial Port: Yes
SNMP / HTTP Remote Monitoring: Yes – Optional RMARD205
Management Cable: USB Cable
Audible Alarms:

  • On Battery
  • Low Battery
  • Overload
  • Fault
Software (Free Download): PowerPanel® Business Edition

Physical
Form Factor: Mini-Tower
Dimensions (HxWxD) (in.): 6.7 × 8.7 × 17
Weight (lbs.): 54
Grounding: Gound Screw

Environmental Operating
Temperature: 32 °F to 104 °F (0 °C to 40 °C)
Operating Humidity: 0% – 95% non-condensing
Operating Elevation: 0-10000 feet (0-3000 meters)
Storage Temperature Range: 5 °F to 113°F (-15°C to 45 °C)

Certifications
Safety:
  • UL1778 (USA)
  • Tested to CSA (Canada)
  • FCC Part 15 Class A (EMI)
  • UL60601-1 tested (medical grade)
Environmental: RoHS Compliant

Warranty
Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $400,000