SSD 860 PRO 2.5" SATA III 512GB

Industry leading reliability

Powered by the latest V-NAND technology and a robust algorithm-based controller, the 860 PRO readily handles heavy workloads of high-end PCs, workstations and NAS (Network Attached Systems) to give lasting assurance to gamers, IT and creative professionals.     

Enhanced performance

Speeds are consistent and sustained, even under heavy workloads and multitasking. The 860 PRO performs at sequential read speeds up to 560 MB/s with the combination of the latest V-NAND and a refined controller, delivering sequential write speeds up to 530 MB/s.

Superior endurance

Under heavy workloads, endurance is everything. Safely store and render 4K videos and 3D data used by the latest applications, up to 10.7x higher TBW than the previous 850 PRO. The latest V-NAND technology gives you industry-leading endurance backed by a 5-year or up to 4,800 TBW limited warranty.

Smart compatibility

Benefit from faster, more fluid communication with your host system. The refined ECC algorithm and a new MJX controller generate higher speeds, and the improved queued trim enhances Linux compatibility.

Manufacturer Part Number
MZ-76P512BW
EAN/UPC
0887276247434,887276247434,8801643075385
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type

    Series

    SSD 860 PRO

    Usage Application

    Client PCs

    Interface

    SATA 6 Gb/s Interface, compatible with SATA 3 Gb/s & SATA 1.5 Gb/s interface

  • Storage

    Capacity

    512 GB (1 GB=1 Billion byte by IDEMA)
    * Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)

  • Key Features

    Sequential Read Speed

    Up to 560 MB/s Sequential Read
    * Performance may vary based on system hardware & configuration

    Sequential Write Speed

    Up to 530 MB/s Sequential Write
    * Performance may vary based on system hardware & configuration

    Random Read Speed

    Random Read (4KB, QD32): Up to 100,000 IOPS Random Read
    Random Read (4KB, QD1): Up to 11,000 IOPS Random Read
    * Performance may vary based on system hardware & configuration

    Random Write Speed

    Random Write (4KB, QD32): Up to 90,000 IOPS Random Write
    Random Write (4KB, QD1): Up to 43,000 IOPS Random Write
    * Performance may vary based on system hardware & configuration

    Controller

    Samsung MJX Controller

    NAND Flash

    Samsung V-NAND 2bit MLC

    Trim Support

    Yes

    AES Encryption

    AES 256-bit Encryption (Class 0)TCG/Opal IEEE1667 (Encrypted drive)

    S.M.A.R.T. Support

    Yes

    GC (Garbage Collection)

    Auto Garbage Collection Algorithm

    WWN Support

    World Wide Name supported

    Device Sleep Mode Support

    Yes

    Internal Storage

    Yes

  • General

    Power Consumption (W)

    *Average: 2.0 W
    *Maximum: 4.0 W (Burst mode)
    * Actual power consumption may vary depending on system hardware & configuration

    Reliability (MTBF)

    2 Million Hours Reliability (MTBF)

  • Environmental Specs

    Operating Temperature

    0 - 70 ℃ Operating Temperature

    Shock

    1,500G & 0.5ms (Half sine)

  • Form Factor

    Product

    2.5" SATA III

  • Dimensions (W x D x H)

    Product

    3.94" X 2.75" X 0.27"

  • Weight

    Product

    Max. 0.14lbs.

  • Software

    Management SW

    Magician Software for SSD management

  • Warranty

    Product

    5 Years Limited Warrantyor 600 TBW Limited Warranty