Industry leading reliability
Powered by the latest V-NAND technology and a robust algorithm-based controller, the 860 PRO readily handles heavy workloads of high-end PCs, workstations and NAS (Network Attached Systems) to give lasting assurance to gamers, IT and creative professionals.
Enhanced performance
Speeds are consistent and sustained, even under heavy workloads and multitasking. The 860 PRO performs at sequential read speeds up to 560 MB/s with the combination of the latest V-NAND and a refined controller, delivering sequential write speeds up to 530 MB/s.
Superior endurance
Under heavy workloads, endurance is everything. Safely store and render 4K videos and 3D data used by the latest applications, up to 10.7x higher TBW than the previous 850 PRO. The latest V-NAND technology gives you industry-leading endurance backed by a 5-year or up to 4,800 TBW limited warranty.
Smart compatibility
Benefit from faster, more fluid communication with your host system. The refined ECC algorithm and a new MJX controller generate higher speeds, and the improved queued trim enhances Linux compatibility.
Note:
Type
Series
SSD 860 PRO
Usage Application
Client PCs
Interface
SATA 6 Gb/s Interface, compatible with SATA 3 Gb/s & SATA 1.5 Gb/s interface
Storage
Capacity
256 GB (1 GB=1 Billion byte by IDEMA)
* Actual usable capacity may be less (due to formatting, partitioning, operating system, applications or otherwise)
Key Features
Sequential Read Speed
Up to 560 MB/s Sequential Read
* Performance may vary based on system hardware & configuration
Sequential Write Speed
Up to 530 MB/s Sequential Write
* Performance may vary based on system hardware & configuration
Random Read Speed
Random Read (4KB, QD32): Up to 100,000 IOPS Random Read
Random Read (4KB, QD1): Up to 11,000 IOPS Random Read
* Performance may vary based on system hardware & configuration
Random Write Speed
Random Write (4KB, QD32): Up to 90,000 IOPS Random Write
Random Write (4KB, QD1): Up to 43,000 IOPS Random Write
* Performance may vary based on system hardware & configuration
Controller
Samsung MJX Controller
NAND Flash
Samsung V-NAND 2bit MLC
Trim Support
Yes
AES Encryption
AES 256-bit Encryption (Class 0)TCG/Opal IEEE1667 (Encrypted drive)
S.M.A.R.T. Support
Yes
GC (Garbage Collection)
Auto Garbage Collection Algorithm
WWN Support
World Wide Name supported
Device Sleep Mode Support
Yes
Internal Storage
Yes
General
Power Consumption (W)
*Average: 2.0 W
*Maximum: 3.3 W (Burst mode)
* Actual power consumption may vary depending on system hardware & configuration
Reliability (MTBF)
2 Million Hours Reliability (MTBF)
Environmental Specs
Operating Temperature
0 - 70 ℃ Operating Temperature
Shock
1,500G & 0.5ms (Half sine)
Form Factor
Product
2.5" SATA III
Dimensions (W x D x H)
Product
3.94" X 2.75" X 0.27"
Weight
Product
Max. 0.14lbs.
Software
Management SW
Magician Software for SSD management
Warranty
Product
5 Years Limited Warrantyor 300 TBW Limited Warranty