24" Touch Screen Monitors
The Planar® Helium™ PCT2435 is a 24" Full HD resolution (1920x1080) LCD touch screen monitor with 10-point simultaneous multi-touch capability, integrated speakers, USB 3.0 hub and dual-hinge desk stand.
Multi-Touch Technology
Using projected capacitive technology, the Planar Helium PCT2435 registers up to 10 simultaneous touch points using either a finger or a passive stylus. With this interactive technology, the Planar Helium PCT2435 is extremely fast and accurate when browsing the web, scanning emails, editing photos or graphic design projects. The Planar Helium PCT2435 is designed to take full advantage of Microsoft Windows 10, which works seamlessly with multi-touch technology.
Stand & Mount Flexibility
The Planar Helium PCT2435 includes an easy-to-use dual-hinge Helium™ Desk Stand that offers more flexibility with a tilt up to 90°, quickly moving the monitor from a passive viewing position to full touch screen interaction. Whether you are reading emails and manipulating spreadsheets, to scrolling through social media updates and blog postings, the versatile monitor accommodates all with a styling that coordinates with today’s contemporary office designs. Additionally, the Planar Helium PCT2435 is VESA-compatible, making it easy to attach to other mounting options such as a Planar single-arm clamp stand or a Planar fixed monitor wall mount.
Inputs & Connectivity
Multiple video inputs (VGA, HDMI, DVI-D [with HDCP]), integrated speakers and a built-in USB 3.0 Hub offers more flexibility in the Planar Helium PCT2435 so users to connect other peripherals directly to the monitor rather than connecting cables to a Surface, notebook or a third-party USB Hub.
Note:
Product Name: PCT2435
Planar Part Number: 997-9363-00
Viewable Size: 23.8" diagonal (20.75" horizontal x 11.67" vertical)
Touchscreen Type: Multi-Touch Projected Capacitive (up to 10 touch points)
Number of Touch Points: 10
Touchscreen Interface: USB
Contrast Ratio (typ): 1000:1
Viewing Angle (typ): 178° H,V
Response Time (typ): 14 ms
Brightness (w/touchscreen): 250 cd/m²
Brightness (w/o touchscreen): 250 cd/m²
Display Type: IPS Edge-Lit LED LCD
Display Resolution: 1920 x 1080, full HD
Aspect Ratio: 16:9
Tilt Range: -5° to +90°
Palette: 16.7 million colors
Pixel Pitch: 0.2745 mm
Refresh Rate: 56 to 75 Hz (60 Hz recommended)
Dimensions (W x H x D): 21.3" x 14.0" x 9.4" (540.6 mm x 355.11 mm x 238.56 mm)
Dimensions without Stand: 21.3" x 14.0" x 1.9" (540.6 mm x 355.11 mm x 46.9 mm)
Panel Depth: 1.9" (46.9 mm)
Display Weight: 11.7 lb (5.32 kg)
Display Weight (w/o stand): 6.7 lb (3.03 kg)
Shipping weight: 14.2 lb (6.44 kg)
Video Inputs: Analog, HDMI
HDCP: Yes
Audio Output: 2 speakers, 2W/ch
Compatibility: Windows® 7, 8, 10 - HID Compliant - no drivers needed for basic touchscreen operation
External Connections: VGA D-Sub 15-pin, HDMI 19-pin, USB - Type A to B, 3.5 mm audio in, AC Power In, USB 3.0 Hub (1 up, 2 down)
Power Supply: Internal Power Supply (AC power)
Power Requirements: 100-240 VAC, 50/60 Hz
Power Consumption (typ): 28 W Typical (<1 W standby, <0.5 W off)
Operating Temperature: 0 to 40°C
VESA Compatible/Location: Built-in 100 mm VESA, back
Recommended Usage: Up to 16 hours per day
Service and Support: 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement (US only). Please see warranty document for more details and for replacement procedures outside the US.
Options / Features: Dual-hinge stand, built-in USB Hub -USB 3.0 (1 up, 2 down), Kensington® Security Slot
Blue Light Reduction: Yes
Flicker Free: Yes
Product Approvals: UL/c-UL, FCC-Class B, CE, RoHS II
CI-Black-PN: 997-9363-00
In the Box: PCT2435 24" Wide Multi-Touch Monitor, Power Cord, VGA Cable, HDMI Cable, USB 3.0 Cable (A to B), Audio-in Cable, User's Guide
UPC: 8 10689 00498 1