S365 DLP Projector

Wireless presentation and multimedia

  • Bright SVGA (800x600) projection with 3,600 lumens and 22,000:1 contrast ratio
  • Extensive I/O with 2xHDMI (with MHL), VGA-in, VGA-out, composite, audio-in, audio-out, RJ-45, USB reader, RS-232C
  • PC-free presentations and images; network and USB display for wired screen mirroring from PC, Mac, Android and iOS devices
  • Powerful 15 watt speaker enhances presentations and audio/video with crisp and clear sound
  • USB display mode enables instant screen mirroring when connecting iOS and Android devices
  • Minimal maintenance with an amazing 10,000 hour lamp life

Enhance small-to-medium rooms for classes, training and multi-purpose offices with the bright 3,600 lumens Optoma S365 SVGA (800x600) projector. Its small footprint, 22,000:1 contrast ratio and sRGB color profile support produces sharp and vivid images with accurate color reproduction perfect for sharing presentations in illuminated rooms.

The integrated PC-free file and image viewer provides direct viewing of office documents, PDFs, images and presentations from any USB storage device – simply plug it into the Optoma S365. USB display mode makes mirroring Android and iOS devices by connecting a USB cable while network display enables up to four PCs to connect simultaneously to the projector via wired networking for greater screen sharing flexibility.

A 15 watt internal speaker fills the room with immersive audio that elevates media content and presentations projected with the Optoma S365. A robust arsenal of inputs including 2 HDMI (one with MHL), VGA-in, VGA-out, composite video and RJ-45 enables connectivity to a wide range of devices including PC, Mac, Blu-ray players and various set-top box media players. A 10,000-hour lamp life enables many years of use with minimal maintenance.

Manufacturer Part Number
S365
EAN/UPC
0796435441906,796435441906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.55” DMD S450, DC3 chip, DLP® Technology by Texas Instruments
Resolution: SVGA 800 x 600
Brightness: 3600 ANSI lumens
Contrast Ratio: 22,000:1
Lamp Life2 Dynamic/Eco/Bright: 10000/6000/ 5000 (hrs)
Throw Ratio 3: 1.95 - 2.15 (±5%)
Zoom Type: Optical 1.1x, Digital 0.8 - 2.0x
I/O Connectors: 2xHDMI (with MHL), VGA-in, VGA-out, composite video, audio-in (3.5mm), audio-out (3.5mm), RJ-45, 1x USB (for optional Wi-Fi adapter), 1x USB (USB reader and USB power), USB-B mini (service), 12V trigger (3.5mm), RS-232C
Audio: 15W
Keystone Correction: ± 20° vertical / ± 20° horizontal with four corner and auto keystone
Weight: 5.51 lbs.
Dimensions (W x D x H): 11.73” x 3.79” x 9.05”
Aspect Ratio: 4:3 (native), 16:9 compatible
Offset: 115% (%±5%)
Projection Screen Size: 27.34” - 304.5”
Projection Distance: 3.93’ - 43.35’ (no zoom)
Uniformity: 80%
Maximum Resolution: UXGA (1600x1200)
Computer Compatibility: FHD, HD, XGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
3D Support: Yes
3D Compatibility: Side-by-side:1080i50 / 60, 720p50 / 60
Frame-pack: XGA24, 720p50 / 60
Over-under: XGA24, 720p50 / 60
Horizontal Scan Rate: 25 - 85Hz (120Hz for 3D)
Vertical Scan Rate: 15 - 91kHz
Displayable Colors: 1.07 billion
Noise Level (Eco mode): 29dB/31dB (ECO/Bright)
Power Supply: AC input 100 - 240V, 50 - 60 Hz, auto-switching
Power Consumption: 267W typical (Bright mode), 294W max (Bright mode), 207W typical (Eco+ mode), 228W max (Eco+ mode)
Lamp Type: 195W
Operating Conditions: Operating temp @ sea level up to 10000 feet = 23F (max); must manually switch to high altitude mode @ 3600 feet & above (using OSD)
Operating Temperature: 41–104°F (5–40°C), 85% max humidity
Security: Security bar, Kensington lock, password protection
Remote Control: Full size remote
Standard Accessories: AC power cord, remote control, carrying case, batteries for remote, multilingual CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: Universal ceiling mount, DLP®Link™ 3D glasses, WUSB (Wi-Fi adapter for HDCast Pro features), lamp, remote
Optional Wireless: Yes
Color Wheel: RYGCWB
Warranty: 3 Years
RoHS: Compatible
Projection method: Front, rear, ceiling mount, table top
Warranty: 3-year Optoma Express Service, 1-year on lamp