UHD50 DLP Projector

Bring the cinematic 4K UHD experience home with the Optoma UHD50

  • 4K UHD and bright 2,400 lumens with RGBRGB color wheel
  • HDR technology with HDR10 and DCI-P3 wide color gamut support for brighter whites, deeper black-levels and vivid color
  • Dynamic Black delivers 500,000:1 contrast ratio for exceptional black levels
  • HDMI 2.0 and HDCP 2.2 technologies ensure compatibility with 4K UHD video sources for amazing details, clarity and vibrant colors
  • 4K UHD HDR gaming ready with the latest consoles and gaming PCs
  • Vertical lens-shift and 1.3x zoom for easy and flexible installation

Transform your living room into a high-quality home cinema with the affordable Optoma UHD50 4K UHD home theater projector. Its high 4K UHD resolution, 2,400 lumens of brightness, wide color gamut support and up to 500,000:1 contrast ratio combined with HDR compatibility delivers amazing detail, clarity and vibrant colors that bring your favorite Hollywood blockbusters and games to life.

The latest Texas Instruments 4K UHD DLP chipset with high-performance DMD and XPR video processing technology forms the heart of the Optoma UHD50 and meets the CTA’s definition of 4K Ultra HD. This innovative fast-switching technology displays 8.3-million simultaneous distinct pixels at screen sizes up to 140-inches for immersive home
cinematic experiences.

A pair of HDMI 2.0 inputs with HDCP 2.2 support ensures the Optoma UHD50 works with the latest 4K UHD video playback devices and game consoles with HDR at 60 Hz refresh rates for unmatched color, clarity and smoothness. A 1.3x optical zoom and 15% vertical lens shift provide installation flexibility.

Manufacturer Part Number
UHD50
EAN/UPC
0796435813000,796435813000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.47” TRP S450 4K UHD DMD DLP® Technology by Texas Instruments™
Resolution: UHD (3840x2160)
Brightness: 2400 ANSI lumens
Contrast Ratio: Up to 500,000:1 with Dynamic Black
Lamp Life2 Dynamic/Eco/Bright: 15000/10000/4000 (hrs)
Throw Ratio 3: 1.21 - 1.59 (with tolerance +/- 5%)
Zoom Type: Optical 1.3x, Digital 0.8 - 2.0x
Lens Shift: Vertical 15% offset (with tolerance +/- 5%)
I/O Connectors: 2xHDMI 2.0 (w/ HDCP 2.2, MHL 2.1), VGA-in, audio-in (3.5mm), audio-out, S/PDIF out (optical), USB 2.0 (service port), USB power, RJ-45, RS-232C, 12V Trigger
Audio: 2x5W speakers (stereo)
Weight: 11.75lbs.
Dimensions (W x D x H): 15.4” x 5.1” x 11.1”
Aspect Ratio: 16:9 (native), 4:3 and LBX compatible
Offset: 100%
Projection Screen Size: 34.1” - 302.4 (34.1” to 140” optimal image size)
Projection Distance: 2.9’ - 34.89’
Projection Lens: F=2.5~ 3.26, f=20.91 ~ 32.62 mm manual focus
Uniformity: 80%
Maximum Resolution: 4K 4096x2160 @ 60Hz
Computer Compatibility: 4K UHD 2160p, WUXGA, HDTV 1080p, UXGA, SXGA, WXGA+, WXGA (1366x768), WXGA, HDTV (720p), XGA, SVGA, VGA, PC and Mac compatible
Video Compatibility: 4K UHD 2160p (24/50/60Hz), 1080p (24/50/60Hz), 1080i (50/60Hz), 720p (50/60Hz), 480i/p, 576i/p
Horizontal Scan Rate: 31.000 to 135.000KHz
Vertical Scan Rate: 24Hz to 120Hz
Displayable Colors: 1.07 billion
Noise Level (Eco mode): 28/25dB (Bright/ECO)
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: 317W typical (Bright mode), 348W max (Bright mode), 259W typical (Eco+ mode), 285W max (Eco+ mode)
Lamp Type: 240W
Operating Conditions: Operating temp @ sea level to 10000 feet = 23C (max); must manually switch to high altitude mode @ 5000 feet & above (using OSD)
Operating Temperature: Operating temp @ sea level to 10000 feet = 23C (max); must
manually switch to high altitude mode @ 5000 feet & above
(using OSD)
Security: Kensington® lock port, password (OSD)
Remote Control: Full function home remote control
Standard Accessories: lens cap, AC power cord, HDMI cable, remote control, batteries for remote, multilingual CD-ROM, user’s manual, quick start guide and warranty card
Optional Accessories: Mount
Optional Wireless: No
Color Wheel: RGBRGB 6 Segment color wheel
Warranty: 1 Year
RoHS: Compatible
Projection method: Front, rear, ceiling mount, table top
Warranty: 1-year limited warranty, 90-days on lamp