Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Core™ i7 8550U Processor,
- Intel® Core™ i5 7200U Processor,
- Intel® Core™ i7 7500U Processor,
- Intel® Core™ i3 7100U Processor,
- Intel® Core™ i5 8250U Processor,
Operating System
- Endless OS
- Windows 10 Home
- Windows 10 Pro - ASUS recommends Windows 10 Pro.
Memory
- up to 16 GB SDRAM(On selected models)
Display
- (On selected models) (1920x1080) (16:9) Touchscreen Glare with 72% NTSC with 178˚ wide-viewing angle display HD 60Hz LED backlit 14.0"
- Touchscreen 14.0" FHD 60Hz (On selected models) with 178˚ wide-viewing angle display LED backlit Glare with 45% NTSC (1920x1080) (16:9)
Graphic
- NVIDIA , with 2GB GDDR5 VRAM GeForce 930MX
Storage
- Hard Drives:
- 500GB SATA HDD 5400RPM
- Solid State Drives:
- 128GB SSD SATA3 M.2
- Solid State Drives:
- SATA3 M.2 SSD 256GB
- SATA HDD 5400RPM 1TB
Keyboard
- Chiclet keyboard
- Optional Illuminated Chiclet Keyboard is available
Card Reader
- Multi-format card reader (SDHC/SD/SDXC)
WebCam
Networking
- Bluetooth
- Built-in Bluetooth V4.1
- Wi-Fi
- Integrated 802.11 AC (2x2)
Interface
- 1 x SD card reader
- 2 x USB 2.0 port(s)
- 1 x Type C USB3.0 (USB3.1 GEN1)
- 1 x USB 3.0 port(s)
- 1 x HDMI
- 1 x Fingerprint (Optional)
- 1 x Microphone-in/Headphone-out jack
- 1 x Volume up/down
Audio
- ASUS SonicMaster Technology
- Built-in Stereo 2 W Speakers And Microphone
Battery
Power Adapter
- Input :
- 100 -240 V AC, 50/60 Hz universal
- Plug Type :ø4 (mm)
- Output :
- 19 V DC, 3.42 A, 65 W
Dimensions
- NB:
- (WxDxH) 327.4 x 226.5 x 19.2 mm
Weight
- *Disclaimer: It may differ by product specifications.
- NB:
- with Battery 1.6 kg
Security
HDD User Password Protection and Security
BIOS Booting User Password Protection