Z-Grip Basic Ballpoint Pen

Ballpoint stick pen is simple in style yet high on performance. Ultra-glide ink formula writes smoothly to produce incredibly consistent, highly legible lines. Triangular barrel helps you maintain a proper grip and comfortable hold on the pen to prevent hand fatigue. Latex-free, comfort grip ensures you always have an enjoyable grasp on the pen to help keep your writing neat and crisp.

Manufacturer Part Number
23640
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: .2 lbs
Dimensions: .58 x .44 x 5.69 in
Color: Black, Blue, Green, Red
Point Size: 1.0mm
Pen Type: Ballpoint
Barrel Type: Plastic
Refillable: No
Has Grip: Yes
Country of Origin: China