Sheaffer VFM Matte Ballpoint Pen

Aimed at those who enjoy a fast-paced lifestyle, the VFM ballpoint pen combines a medium point with smooth-flowing ink for effortless writing that's sure to stand out. Its modern style employs a matte black finish with nickel-plate trim to create a professional appearance that appeals to a wide audience. Handy pocket clip secures tightly to various locations to ensure you always have this pen within easy reach. Fountain pen is packaged in an elegant gift box for a perfect gift to yourself or to others.

Manufacturer Part Number
E2940551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

About the Finish

  • Matte Black finish featuring nickel plate trim

About the Tip

  • Smooth, convenient twist action mechanism
  • Specially formulated ink flows flawlessly for a smooth writing experience
  • Includes 1 Medium Black Ballpoint Refill installed in pen; extra refills available in additional widths and colors

Width:
0.46 inches / 11.7 mm

Length:
5.37 inches / 136 mm

Weight: