Multipurpose Stacking Metal Chair

Multipurpose stacking metal chairs are ideal for indoor or outdoor use with UV-resistant, weather-resistant steel. Tubular steel features a scratch-resistant, powder-coat finish for durability. Chair is outdoor rated for UV protection and repellant against moisture, heat and stains. Curved back rest offers comfort while the open slat design provides breathability. Durable nylon glides on feet guard against scratching or marring. Chairs stack up to eight high. Chairs meet ANSI/BIFMA office furniture safety and performance standards. Seat measures 16-1/2" wide x 16" deep x 17-1/2" high. Back size is 21" wide x 11-1/4" high. Weight capacity is 250 lb.

Manufacturer Part Number
4360BU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Features

  • Back Size: 21"W x 11 ¼"H
  • Capacity - Weight: 250 lbs.
  • Color: Blue
  • Finished Product Dimensions: 18 ½"W x 22"D x 28 ¾"H
  • Material(s): Steel
  • Meets Industry Standards: ANSI/BIFMA
  • Seat Size: 16 ½"W x 16"D

Shipping Information

  • BAR_CODE_SCS: 50073555436056
  • BAR_CODE_UPC: 0073555436051
  • UPS Billable Weight: 121
  • UPSable: Yes
  • QuantityPerUnit: 2
  • Unit Of Measure Pricing: Case
  • CARTON_CUBE: 11.57
  • CARTON_DEPTH: 32
  • CARTON_HEIGHT: 25
  • CARTON_WEIGHT: 40
  • CARTON_WIDTH: 25
  • Inner Carton Depth: 3
  • Inner Carton Height: 3
  • Inner Carton Weight: 0.1
  • Inner Carton Width: 3
  • NMFC Freight Class: 250