Viztex Porcelain Magnetic Dry-erase Board features a premium ceramic writing surface for superior color contrast and easy erasability. It is perfect for use in intensive use applications. Magnetic surface will not scratch, stain or ghost under normal use. Mount vertically or horizontally. Sturdy zinc backing offers a high-quality finish and maximum stability. Board includes an aluminum frame, a 12" easy-mount marker tray and full mounting kit with instructions.
Note:
Product Code:: FCVPM4836A
Application:: General Purpose
Colour:: Aluminium Trim
Shape:: Rectangular
Dimensions:: 36 x 48"
Material:: Porcelain
Backing:: NA
UPC Code::
Lip Dimensions:: NA