PowerTrak Bagless Upright Vacuum

Bagless upright vacuum features a powerful, cyclonic cleaning system with a 13" cleaning path for longer lasting pickup performance. Dual-edge cleaning provides surround suction to clean difficult areas like baseboards and around furniture. Five height adjustment settings allow you to quickly clean a variety of floor surfaces. Large-capacity dirt tank holds more to let you clean more rooms without emptying the tank. Washable filter rinses easily to prevent you from frequently replacing filters. The above floor attachments provide faster and more effective cleaning for those hard-to-reach areas to help reduce cleaning times. Corded vacuum is perfect for cleaning bare floors, carpet, area rugs, stairs, upholstery and more.

Manufacturer Part Number
2083C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Information

Product Title: PowerTrak® Bagless Upright Vacuum | 2083C
Model: 2083C
Quantity: 1
Warranty: 1 year limited

Special Features

Surface Type: Bare Floors, Low Pile Carpet, Area Rugs, Carpet, Stairs, Upholstery
Power Rating: 8 amps
Filtration: 3 Stage
Cleaning Path Width: 13"
Cleaning System: Cyclonic
Weight: 15 lbs

Power

Power Rating: 8 amps
Power Source: Corded
Air Flow Indicator: No
Brush System: Rotating
Variable Suction Control: No
Brush On/Off Switch:No
Power Cord Length: 20'
Automatic Cord Rewind: No
Hose Length: 5'

Filtration

Filtration: 3 Stage
Clean Filter Indicator: No

Dirt Collection

Surface Type: Bare Floors, Low Pile Carpet, Area Rugs, Carpet, Stairs, Upholstery
Cleaning System: Cyclonic
Cleaning Path Width: 13"
Surface Height Settings: 5
Dual Edge Cleaning: Yes
Bag Type: Bagless
Full Bag Indicator: No
Dirt Cup Capacity: 1.4 L
Dirt Sensor: No
Swivel Head: No

Specialty Tools

Multi Use Tools: Combination Brush Tool
Reach Extension Tools: Extension Wand

Other Specs

Color: Black / Red Berends
Carry Handle: Yes
Soft Bumper: Yes