Pet Hair Eraser Cordless Handheld Vacuum

Pet hair handheld vacuum with a 4-1/2" cleaning path features a powerful, motorized brush to capture more embedded dirt and pet hair that collects on your furniture, in your carpet, in your car and more. The crevice tool and upholstery tool can be used separately or stacked together to let you clean hard-to-reach areas and tight spaces. Dual-action filtration system helps extend the life of the filter and provide easier cleaning. Easy-to-empty dirt bin makes emptying full bins clean and quick. Cordless vacuum makes it simple to clean up bare floors, carpet, countertops, stairs, upholstery and more.

Manufacturer Part Number
1782C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Information

Product Title: BISSELLĀ® Pet Hair EraserĀ® Cordless Handheld Vacuum | 1782C
Model: 1782C
Quantity: 1
Warranty: 1 year limited

Special Features

Surface Type: Auto, Bare Floors, Carpet, Counter Tops, Hard Floors, Low Pile Carpet, Stairs, Upholstery
Power Rating: 14.4 V
Filtration: 1 Stage
Cleaning Path Width: 4.5 in
Weight: 3.75 lbs

Power

Power Rating: 14.4 V
Power Source: Cordless
Air Flow Indicator: No

Filtration

Filtration: 1 Stage

Dirt Collection

Surface Type: Auto, Bare Floors, Carpet, Counter Tops, Hard Floors, Low Pile Carpet, Stairs, Upholstery
Cleaning Path Width: 4.5 in
Bag Type: Bagless
Dirt Sensor: No

Specialty Tools

Multi Use Tools: Crevice Tool, 4" Inch Tool

Other Specs


Color: Black/ChaCha Lime
Carry Handle: Yes