Multisurface vacuum with a 12" cleaning path offers upright power in the convenience of a canister. Motorized carpet/floor nozzle provides outstanding dirt and hair pick up from carpets and scatter-free cleaning on hard floors. 15X Multi-Cyclonic technology extends the performance of your canister vacuum and helps to keep vacuum filters cleaner for longer. Easy-Empty dirt tank empties from the bottom for easy and touchless dirt disposal. Compact design is lightweight and easy to carry for effortless maneuverability and transportation. Multilevel filtration system helps reduce allergens in rooms to prevent allergic reactions by those sensitive to dust and pollen.
Note:
Main Information
Product Title: PowerClean® Multi-Cyclonic Canister Vacuum w/ Motorized Power Foot | 1654C
Model: 1654C
Quantity: 1
Warranty: 2 year limited
Special Features
Surface Type: Low Pile Carpet, Carpet, Bare Floors, Upholstery, Stairs
Power Rating: 9.2 A
Filtration: Multi-Level Filtration
Cleaning System: Multi-Cyclonic
Power
Power Rating: 9.2 A
Power Source: Corded
Air Flow Indicator: No
Brush On/Off Switch: Yes
Power Cord Length: 18'
Automatic Cord Rewind: Yes
Filtration
Filtration: Multi-Level Filtration
Dirt Collection
Surface Type: Low Pile Carpet, Carpet, Bare Floors, Upholstery, Stairs
Cleaning System: Multi-Cyclonic
Surface Height Settings: Auto Height Adjustment
Bag Type: Bagless
Dirt Cup Capacity: 2L
Easy Empty™ Dirt Cup: Yes
Swivel Head: Yes
Specialty Tools
Reach Extension Tools: Telescoping Extension Wand
Other Specs
Color: Black / Cha Cha Lime