Dissolvable Print-to-the-Edge Oval Labels

Unique oval labels dissolve quickly and easily when washed by hand or in the dishwasher - no soaking required. They stick to almost any surface including glass, wood, metal and plastic but dissolve with no residue. Temporary labels are freezer-safe and great for long-term storage. FDA-compliant adhesive is perfect for canning, jamming and food storage. They are easy to customize with free online templates and designs using Avery Design and Print or handwrite with pen, pencil or marker. Label sheets are compatible with both laser and inkjet printers.

Manufacturer Part Number
22206
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number
: 22206
UPC: 067933222060
Adhesive: Dissolvable
Colour: White
Label Size: 1½" x 2½"
Shape: Oval
Print Technology: Laser/Inkjet
Labels per Sheet: 18
Sheets per Pack: 5
Total Labels per Pack: 90