Unique round labels dissolve quickly and easily when washed by hand or in the dishwasher - no soaking required. They stick to almost any surface including glass, wood, metal and plastic but dissolve with no residue. Temporary labels are freezer-safe and great for long-term storage. FDA-compliant adhesive is perfect for canning, jamming and food storage. They are easy to customize with free online templates and designs using Avery Design and Print or handwrite with pen, pencil or marker. Label sheets are compatible with both laser and inkjet printers.
Note:
roduct Number
: 22205
UPC: 067933222053
Adhesive: Dissolvable
Colour: White
Label Size: 2" Diameter
Shape: Round
Print Technology: Laser/Inkjet
Labels per Sheet: 12
Sheets per Pack: 5
Total Labels per Pack: 60