Make sure your messages get noticed on all your shipments with High-Visibility Shipping Labels. The brightly colored, neon labels are ideal for making information stand out on all your packages and papers while still delivering a professional appearance. They are perfect for priority messages, addressing, color-coding, warnings and identification. The permanent labels are compatible with laser and inkjet printers. They're simple to customize with sharp, clear text using free online templates and designs.
Note:
Product Number: 5938
UPC: 067933059383
Adhesive: Permanent
Colour: Neon Yellow
Label Size: 8½" x 11"
Shape: Rectangle
Print Technology: Laser/Inkjet
Labels per Sheet: 1
Sheets per Pack: 25
Total Labels per Pack: 25