Precision Workstation T3620 Mini Tower

Workstation performance and reliability in an expandable mini tower.

DELL PRECISION TOWER 3000 SERIES (3620)

Powerful performance

The Dell Precision Tower 3000 Series has the power of a workstation at a price comparable to a PC. Fully customizable with your choice of 7th Generation Intel® Core™, 6th Gen Intel® Core™ or Intel® Xeon® E3-1200 v5 processors.

Manufacturer Part Number
VW40F
EAN/UPC
0884116283669,884116283669
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

Dell Precision Tower 3620 BTX BASE

Processor

7th Gen Intel® Core™ i7-7700K (Quad Core 4.2GHz, 4.5Ghz Turbo, 8MB, w/ HD Graphics 630)

Boot Hard Drive

M.2 512GB PCIe NVMe Class 40 Solid State Drive

Memory

16GB (2X8GB) 2400MHz DDR4 UDIMM Non-ECC

Optical Drive

16x DVD +/- RW drive

Power Cords

US Power Cord

Chassis Options

Dell Precision Tower 3620 Up to 90% efficient 290W Chassis, v3

Video Card

AMD FirePro™ W4100 2GB (4 mDP) (4 mDP-DP adapters)

Operating Systems

Windows 10 Pro 64bit English, French, Spanish

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Keyboard

Dell KB216 Wired Keyboard English Black

Driver

No Wireless LAN Card

HDD Controller

Integrated Intel SATA Controller

Mouse

Dell MS116 Wired Mouse Black

Network Card

No Network Card (Integrated NIC Included)

Wireless

No Wireless

Documentation Disks

Safety/Environment and Regulatory Guide (English/French Multi-language)

Systems Management

No Out-of-Band Systems Management

Resource DVD

Resource DVD not Included

4th Hard Drive

No Additional Hard Drive

5th Hard Drive

No Additional Hard Drive

3rd Hard Drive

No Additional Hard Drive

Placemat

Quick Reference Guide, Win 10

Canada Ship Options

Non-Canada orders only

ENERGY STAR

Energy Star

Internal Hard Drive Configuration

C5 M.2 SSD

UPC Label

Print on Demand Label

Storage Volume

No Raid Configuration over 2TB

Packaging

Dell Precision Packaging

Stands and Mounts

No Stand

FGA Module

FarallonMT_1H_111/US1/BTP

Cables and Dongles

No Monitor Adapter

Optical Software

CMS Essentials DVD no Media

2nd Hard Drive

No Additional Hard Drive

Thunderbolt Card

No Thunderbolt Add in Card

Regulatory Label

Tower 3620 Regulatory Label DAO

Hard Drive Software

No Intel Technology enabled

Distribution Only

Distribution Configuration Only

Processor Branding

LABEL,INTEL,CI7,7,SML,KBL

Microsoft Application Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

Windows 10

Hard Drive RAID

No RAID

IEEE 1394

No Firewire Card

Operating System Recovery Options

OS-Windows Media Not Included

External Speakers

No External Speaker

Aio

False

Base SKU

998-CULK

Base Sku Class

5R002

E Star

YES

Chassis Type

MT

Chassis

11737

Long Description

Dell Precision Tower 3620 BTX BASE|7th Gen Intel® Core™ i7-7700K (Quad Core 4.2GHz, 4.5Ghz Turbo, 8MB, w/ HD Graphics 630)|M.2 512GB PCIe NVMe Class 40 Solid State Drive|16GB (2X8GB) 2400MHz DDR4 UDIMM Non-ECC|16x DVD +/- RW drive|US Power Cord|Dell Precision Tower 3620 Up to 90% efficient 290W Chassis, v3|AMD FirePro™ W4100 2GB (4 mDP) (4 mDP-DP adapters)|Windows 10 Pro 64bit English, French, Spanish|3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Country of Origin

Mexico

Serial scan

Service Tag

Offline Quote Number

3000020587674

Box Dimensions

37.26X22.44X18.74

Box Weight

37.26

Pallet Layer Quantity

4

Pallet Total Quantity

20