AC1350 Wireless Dual Band 4G LTE Router

4G LTE with AC 1350 Wi-Fi to Stream from Everwhere

AC1350 Wireless Dual Band 4G LTE Router

Archer MR400

Share Your 4G LTE Network

Take full advantage of your cutting-edge 4G LTE network with the Archer MR400, which can achieve download speeds of up to 150Mbps. The Archer MR400 allows you to share your 4G LTE network with multiple Wi-Fi devices so you can enjoy uninterrupted HD movies, rapid file downloads, and video chats that won't freeze up.

Great Coverage and Dual Band Wi-Fi

The 4G LTE router creates a simultaneous dual band Wi-Fi network that can deliver data at speeds of up to 1350Mbps. The two distinct wireless networks, utilizing the 2.4GHz and 5GHz bands, provide optimized performance and minimize signal interference. The incorporation of advanced antennas and the latest wireless technology allows you to enjoy stable connections and incredible coverage.

Got SIM Card? 
Then Plug and Play!

With an integrated 4G LTE modem and a built-in SIM card slot, all you need to do insert a SIM card and turn on the Archer MR400. Enjoying fast, stable Wi-Fi on a 4G LTE network has never been easier.

Wi-Fi Where You Need It

The Archer MR400 offers unmatched convenience and versatility. The ability to quickly establish powerful wireless networks can be tremendously important. The Archer MR400 is the perfect solution whether you're at home or working in a remote location. Just plug it in to boost on-site productivity and stay connected in a diverse range of environments. From the exhibition center to the RV, the Archer MR400 has you covered.

Easy Setup and Management

Set up the Archer MR400 in minutes thanks to its intuitive web interface and the powerful Tether app. Manage network settings, including Parental Controls and Access Control, from any Android or iOS device. Control your home network whenever and wherever you are.

Manufacturer Part Number
Archer MR400
EAN/UPC
6935364080662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

  • Interface: 3 10/100Mbps LAN Ports, 1 10/100Mbps LAN/WAN Port, 1 SIM Card Slot
  • Button: WPS/Reset Button, Wireless On/Off Button, Power On/Off Button
  • Antenna: 3 Internal Wi-Fi Antennas, 
  • 2 Detachable External 4G LTE Antennas
  • External Power Supply: 12V/1.5A
  • Dimensions ( W x D x H ): 7.95 x 5.55 x 1.32 in. (202 x 141 x 33.6 mm)
WIRELESS FEATURES
  • Wireless Standards: IEEE 802.11ac/n/a 5GHz, IEEE 802.11b/g/n 2.4GHz
  • Frequency: 2.4GHz and 5GHz
  • Signal Rate: 450Mbps at 2.4GHz, 867Mbps at 5GHz
  • Reception Sensitivity
    • 5GHz: 11a 54M: -74dBm
      • 11ac HT20: -67dBm
      • 11ac HT40: -64dBm
      • 11ac HT80 : -60dBm
      • 11n HT20: -71dBm
      • 11n HT40: -70dBm
    • 2.4G: 11g 54M: -76dBm
      • 11n HT20: -73dBm
      • 11n HT40: -67dBm
  • Transmit Power: CE: <20dBm(2.4GHz), <23dBm(5GHz)
  • Wireless Functions: Enable/Disable Wireless Radio, WMM,Wireless Statistics
  • Wireless Security: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK encryptions
  • Network Type:
  • 4G
    • FDD-LTE B1/B3/B7/B8/B20 (2100/1800/2600/900/800MHz)
    • TDD-LTE B38/B39/B40/B41 (2600/1900/2300/2500MHz)
  • 3G: DC-HSPA+/HSPA+/HSPA/UMTS B1/B8 (2100/900MHz)
  • 2G: EDGE/GPRS/GSM Quad Band (850/900/1800/1900MHz)
SOFTWARE FEATURES
  • Quality of Service: Traffic Control(IP QoS)
  • Operating Modes: 3G/4G Router, Wireless Router
  • WAN Type: Dynamic IP/Static IP/PPPoE/PPTP(Dual Access)/L2TP(Dual Access)
  • Management: Access Control, Local Management, Remote Management
  • DHCP: Server, Client, DHCP Client List, Address Reservation
  • Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
  • Dynamic DNS: DynDns, NO-IP
  • VPN Pass-Through: PPTP, L2TP, IPSec
  • Access Control: Parental Control, Local Management Control, Host List,
  • Access Schedule, Rule Management
  • Firewall Security: DoS, SPI Firewall, IP Address Filter/Domain Filter, 
  • IP and MAC Address Binding
  • Protocols: Supports IPv4 and IPv6
  • Guest Network: 2.4GHz guest network x 1, 5GHz guest network x 1
  • IPSec VPN: Supports up to 10 IPSec VPN tunnels
OTHERS
  • Certification: CE, RoHS
  • Package Contents
    • AC1350 Wireless Dual Band 4G LTE Router, Archer MR400
    • RJ45 Ethernet Cable
    • Power Adapter
    • Quick Installation Guide
    • Micro to Standard SIM Card Adapter
    • Nano to Standard SIM Card Adapter
  • System Requirements
    • Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, 8, 8.1, MAC OS, NetWare, UNIX or Linux
    • Internet Explorer 11, Firefox 12.0, Chrome 20.0, Safari 4.0 browers or higher,or other Java-enabled browsers
    • SIM Card
  • Environment
    • Operating Temperature: 0℃~40℃ (32℉ ~104℉)
    • Storage Temperature: -40℃~70℃ (-40℉ ~158℉)
    • Operating Humidity: 10%~90% non-condensing
    • Storage Humidity: 5%~90% non-condensing