Post-it Super Sticky Big Note, 15 in. x 15 in., Neon Orange

Think big and ignite your creativity with Post-it Super Sticky Big Notes. Bright, colorful notes are designed for horizontal collaboration with sheets that can be displayed on smooth, vertical surfaces. Post-it Super Sticky Big Notes encourage you to think big and dream big. They stick and restick to help you be more productive. Neon orange grabs attention. The notepad is portable to capture ideas wherever you go. Use it with Post-it Notes and Post-it Rolls and visualize your ideas taking shape. Post-it Super Sticky Big Notes pad includes 30 sheets.

Manufacturer Part Number
BN15
EAN/UPC
0076308914752,076308914752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Attribute NameValue
  • Color:Orange
  • Lined:No
  • Package Configurations:1 pad
  • Package Contents:30 Sheets
  • Size:15 in.x 15 in.