MVH-S300BT Mechaless Car Stereo with RDS Tuner, Bluetooth, USB and Aux-in

More music, more Bluetooth.

The new, short chassis MVH-S300BT is designed to stream music from your Bluetooth devices in crystal clear audio quality thanks to the Advanced Sound Retriever for Bluetooth. It also allows you to make and receive hands free phone calls while driving, you can even store the phone numbers of your family and friends as pre-set buttons for quick, easy and safer dialling. On top, you can even connect up to two Bluetooth devices simultaneously!

But there is more than just Bluetooth... Connect your iPhone, Android smartphone and other USB devices to your car speakers via the front USB or Aux-in. Of course, this car stereo also allows you to tune into your favourite radio stations using the FM/AM tuner.

Enjoy pristine sound from the MVH-S300BT's built-in amplifiers that delivers 4 x 50W of pure, proven MOSFET power. For even more power, you can use the two RCA pre-outs to hook up another stereo component, like a subwoofer or an extra amplifier for the rear speakers.

Manufacturer Part Number
MVH-S300BT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen Features
Displays Cyrillic Characters: 
Display Illumination: Wide angle VA LCD Display (1 line with 13 characters)
Illumination Effects: 
Illumination Timer: 
Brightness Control: 10 steps
Apple Compatibility
App Mode: 
Compatible Generations: Pioneer ARC works with iPhone 5 or higher
Made for iPhone: 
Siri Eyes Free: 
Works with iPhone: 
Supported Functions:

  • App Mode
  • Music playback
  • Battery charging
Android Compatibility
Supported Functions:
  • Android App control via USB
  • Music playback
  • Battery charging
  • Voice Control
Compatible with Android: 
Quick Charge for Android: 
Tuner Features
Radio Data System (RDS): 
Traffic Announcement: 
Best Stations Memory (BSM): 
Auto Alternative Frequency Search: 
Auto/Manual Frequency Search: 
PTY Search: 
Audio
Low Pass Filter: 
Direct Sub Drive: 
RCA Pre-Outs: 2 (Front, Rear or Subwoofer)
Advanced Sound Retriever: 
Advanced Sound Retriever for Bluetooth: 
Graphic Equaliser: 13-Band Graphic Equaliser
High Pass Filter: 
Source Level Adjuster: 
Connections
Advanced Remote Control App (Pioneer ARC): 
Aux-in: Front Aux-in
Wired Remote Input: 
USB Input: Front, illuminated USB
Main Features
USB Input: 
Maximum power input: MOSFET 50W x 4
Tuner: RDS FM/AM Tuner (24 preset stations)
Karaoke: 
Plays: Via USB:
  • MP3, WMA, FLAC, AAC and WAV audio files
  • Bluetooth audio
  • Other music devices via the front Aux-in
Spotify: 
Bluetooth: 
Aux Input: 
Front Panel: Fully detachable
Dynamic Bass Enhancer: 
Button Illumination: Red
Remote Control: Steering Wheel Remote Input
Power Save Mode: 
Short Chassis: 
Accessories:
  • Protective Case for Front Panel 
  • All the models in our Bluetooth range include an external microphone
1-DIN: 
Bluetooth
Pioneer Bluetooth: 
Audio Streaming: 
Handsfree Telephony: 
Voice Recognition: 
Additional Bluetooth Features:
  • 2 Phones Full Time Connection
  • Automatic phone book transfer
  • Wide Band Speech