External Slimline Blu-ray Writer

CD’s, DVD’s and Blu-ray discs remain among the most commonly used media types, however, more and more, laptop manufacturers are choosing to leave optical drives out of their newer models. The Verbatim External Slimline Blu-ray Writer offers laptop users a solution. Weighing a mere 8 ounces in a genuine metal housing, this slim, lightweight external CD/DVD/BD burner fits easily in a laptop bag, and allows users to read/write CD’s, DVD’s and Blu-ray discs any time, any place. For added convenience, the drive draws power from a USB port on your laptop or computer – with no extra AC cables to transport. In addition to supporting all common CD, DVD, and Blu-ray formats, for both read and write functionality, the Verbatim External Slimline Blu-ray Writer is M DISC ready – providing an archival solution with industry-leading disc lifetime expectancies – ideal for backing up sensitive data, as well as music and video libraries. The Verbatim Slimline Blu-ray Writer features Nero Burn & Archive software for seamless archiving, and reliable secure disc burns. *

Manufacturer Part Number
70102
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Disc Compatibility:

  • CD-R
  • CD-RW
  • DVD-R / DVD+R
  • DVD-R / DVD+R Double Layer
  • DVD-RW / DVD+RW
  • DVD-RAM
  • BD-R
  • BD-R Dual Layer
  • BD-R Triple Layer
  • BD-R Quad Layer
  • BD-R LTH
  • BD-RE
  • BD-RE Dual Layer
  • BD-RE Triple Layer

Contents:

  • External Slimline Blu-ray Writer
  • USB 3.0 Y-connection cable
  • User manual (on CD)
  • Nero Burn & Archive Software *
  • Quick Install Guide
  • AC Power Adapter

* Software compatible with Windows operating systems only