LTO Ultrium-8 Data Cartridge

Exhaustively tested, HPE LTO Ultrium cartridges meet all your demands for maximum reliability when restoring data, offering high storage density, ease of management and scalable storage and backup performance. Covering eight generations of capacity - LTO-1 (200 GB), LTO-2 (400 GB), LTO-3 (800 GB), LTO-4 (1.6 TB), LTO-5 (3 TB), LTO-6 (6.25 TB), LTO-7 (15 TB) and LTO-8 (30 TB) – and with transfer speeds of up to 2.7 TB/hr for LTO-8, there is a platform for every need and budget. From LTO-3 onwards, LTO Ultrium WORM cartridges enable the creation of compliant, permanent and tamper-proof archives. From LTO-4 onwards, secure AES-256 encryption provides even higher levels of data security and compliance with the most stringent industry regulations to prevent unauthorized data access. From LTO-5 onwards, HPE LTO Ultrium Linear Tape File System makes using tape as easy, flexible, portable and intuitive as using other removable and shareable media, such as a USB drive.

What's new

  • Massive increase in capacity: 700% improvement versus LTO-5 and 380% capacity versus LTO-6 (assume native data capacity)
  • Significant increase in performance - possible to store 2.7 TB/hr using LTO-8.
  • Built-in AES 256-bit encryption (IEEE1619.1) (LTO-4, LTO-5, LTO-6, LTO-7, LTO-8) - granted FIPS140-2 Level 1 certification.

Features

Highest Capacity and Performance of any Comparable Tape Technology

HPE LTO-8 Ultrium can write or read data at a blistering 2.7 TB/hour, storing, encrypting and protecting up to 30 TB on a single cartridge, making it ideal for large-scale, 24 x 7, mission-critical IT environments (assumes 2.5:1 compression).

An 85% increase in the number of tracks and a 8% increase in bit density has permitted an increase in capacity from 15 TB for LTO-7 to 30 TB to LTO-8: from 3,584 tracks for LTO-6 to 6,656 tracks for 8th generation HPE LTO-8 Ultrium 30 TB cartridges (assuming 2.5:1 compression).

HPE LTO Ultrium cartridge memory chip delivers faster access time and enhanced media monitoring.

First time restore ensured with fewer media failures and disrupted backups, regardless of duty cycle or environmental conditions.

Ultra-reliable

Tape is more reliable than Enterprise SATA disk. With a BER of 1x10 to the power of 19 for LTO-8 versus 1x10 to the power of 15 for Enterprise SATA HDD’s. That’s a difference in reliability of four orders of magnitude – e.g. tape is 10,000 times more reliable than Enterprise SATA HDD.

Estimated data loss over 10-years for 1 PB archive is 1.1 TB for Enterprise HDD versus 7.4 TB for LTO-8 tape.

Superior 'smart grabber' mechanism and mechanical interlock to prevent the leader pin from being pulled inside the tape housing. Sensors detect proper connection and prevent leader loss that would ruin the tape. Simplified tape path to reduce wear, tear & build-up of debris (important in automation)

HPE brand qualification test procedures (load/unload, shoeshine, drop testing and environmental stress testing) go far beyond what is required for the LTO Ultrium logo.This ensures maximum reliability for restoring your data.

HPE warrants LTO Ultrium cartridges for up to 30 years archival life. This ensures businesses can meet the ever-increasing demands of regulation for data retention and archiving.

Secure

Write-Once-Read-Many (WORM) version provides tamper-proof, compliant data storage.

Data encryption for enhanced data security on HP LTO-4, LTO-5, LTO-6, LTO-7 and LTO-8 Ultrium. Compliance with FIPS 140-2 level 1 security standards.

Manufacturer Part Number
Q2078WL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Recording technology

  • LTO-8 Ultrium

Capacity

  • 30 TB
  • Compressed 2.5:1
  • Supported

Media format

  • Write-once

Media labeling

  • Write-on Labels in box

Quantity per Package

  • 20

Read speed, media

  • 700 MB/sec

Bit density

  • 525 kbits/inch

Archival life

  • 30 years

Product color

  • Green

Tape length

  • 960 m

Tape width

  • 12.65 mm

Tape thickness

  • 5.6 um

Base material

  • Barium Ferrite

Data tracks

  • 6,656

Magnetic coercivity

  • 2,300 Oe

Minimum dimensions (W x D x H)

11.3 x 11.1 x 2.1 cm

Weight

0.28 kg

Warranty

  • Limited Lifetime Warranty