EH465 DLP Projector

Super bright 1080p projection - Wireless presentation and multimedia

  • Extraordinarily bright 1080p projection with 4,800 lumens and 20,000:1 contrast ratio
  • Extensive I/O support with 2xHDMI (with MHL), VGA-in, VGA-out, audio-in, audio-out, RJ45, USB reader, RS-232C
  • PC-free presentations and images; included USB Wi-Fi adapter, HDCast Pro wireless presentations and images from PC, Mac, Android, and iOS
  • Powerful 10 watt speaker enhances presentations and audio/video with crisp and clear sound
  • 1.5x zoom for robust installations in any environment
  • USB display mode enables instant screen mirroring when connecting iOS and Android devices

The Optoma EH465 is the ultimate 1080p projector for classrooms, corporate boardrooms and multipurpose offices. It projects an extremely bright 4,800 lumens and 20,000:1 contrast ratio to produce incredibly luminous, sharp and colorful images that’s visible practically any time of the day. Support for sRGB and REC.709 color profiles ensures accurate color reproduction whether the source is PC, Mac or video devices.

Integrated file viewing capabilities lets the Optoma EH465 quickly display office documents, PDFs, images and presentations directly from USB storage devices. HDCast Pro features provides wireless screen mirroring capabilities for Android, iOS, Mac OS and Windows devices. USB display mode support lets Android and iOS devices connect directly via USB for wired screen mirroring, too.

A 1.5x zoom allows flexible installations with the Optoma EH465 while a 10 watt internal speaker fills the room with loud and crisp audio that enhances media content and presentations. Robust input options include 2 HDMI, VGA-in, VGA-out and RJ-45 for connectivity to a wide range of devices. A 15,000-hour lamp life enables many years of use with minimal maintenance.

Manufacturer Part Number
EH465
EAN/UPC
0796435441050,796435441050
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology : Single 0.65” DMD S600, DC3 chip DLP® Technology by Texas Instruments
Resolution: 1080p 1920 x 1080
Brightness: 4800 ANSI lumens
Contrast Ratio: 20,000:1
Lamp Life2 Eco/Bright/Education cycle: 3500/2500/4500 (hrs)
Throw Ratio 3: 1.39 - 2.09
Zoom Type: Digital 0.8-2.0x
I/O Connectors: 2xHDMI (with MHL), VGA-in, VGA-out, audio-in (3.5mm), audio-out (3.5mm), RJ-45, 1x USB (Wi-Fi adapter), 1x USB (USB reader and USB power), USB-B Mini (service), 12V trigger (3.5mm), RS-232C
Audio: 10W
Keystone Correction: ± 30° vertical / ± 25° horizontal
Weight: 6.75 lbs.
Dimensions (W x D x H): 12.20” x 8.66” x 3.93”
Aspect Ratio: 16:9 (native), 16:10, 4:3 and LBX compatible
Offset: 114.9%±5%
Projection Screen Size: 25.9’’ - 324.9’’
Projection Distance: 3.93’ - 49.1’ (no zoom)
Projection Lens: F=2.42 ~2.97, f=20.70 ~ 31.05mm manual
Uniformity: 75%
Maximum Resolution: WUXGA (1920x1200)
Computer Compatibility: FHD, HD, WXGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
3D Compatibility: Side-by-side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 25 - 85Hz (120Hz for 3D)
Vertical Scan Rate: 15 - 91kHz
Displayable Colors: 1.07 billion
Noise Level (Eco mode): 31dB/37dB (ECO/Bright)
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: 370W typical (Bright mode), 390W max (Bright mode), 300W typical (Eco+ mode), 320W max (Eco+ mode)
Lamp Type: 285W
Operating Conditions: Operating temp @ sea level up to 10000 feet = 23F (max); must manually switch to high altitude mode @ 5000 feet & above (using OSD)
Operating Temperature: 41–104°F (5–40°C), 85% max humidity
Security: Security bar, Kensington lock, password protection
Remote Control: Full size remote
Standard Accessories: AC power cord, remote control, USB Wi-Fi adapter, carrying case, batteries for remote, multilingual CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: Universal ceiling mount, DLP®Link™ 3D glasses, lamp, remote, WUSB (Wi-Fi adapter replacement)
Optional Wireless: Yes
Color Wheel: RYGBW
Warranty: 3 Years
RoHS: Compliant
Projection method: Front, rear, ceiling mount, table top
Warranty: 3-year Optoma Express Service, 1-year on lamp