24-Port 10/100/1000 Mbps + 2-Port Combo 1000BASE-T/SFP PoE Switch

The DGS-1100 Series is a range of switches designed to meet the requirements of small, medium, and enterprise businesses. Support for multiple PoE standards, high power budgets and 6 kV surge protection (MP/MPP models) make the DGS-1100 Series ideal for IP surveillance deployments. Advanced management features, a range of diagnostic and troubleshooting tools, and energy efficient technologies provide a flexible solution to your networking requirements. 

D-Link Green/Power Saving Performance

Compliant with IEEE 802.3az Energy Efficient Ethernet, the DGS-1100 Series consume less energy by cutting down on power consumption when port utilization is low. By deploying compatible devices, users can cut operating costs and even cut down on necessary cooling equipment, helping small and medium-sized businesses stay within their budgets. The DGS-1100 Series also features D-Link Green Technology that helps save energy automatically. The switches monitor the link status of every port and significantly reduce power consumption of the interface when there is no link or network traffic detected.

Easy to Deploy

The DGS-1100 Series supports an intuitive client-based utility (SmartConsole Utility or D-Link Network Assistant Utility) and a web-based management interface. The client-based utility discovers all D-Link Smart Switches within the same Layer 2 network segment, making the initial setup quick and easy. This allows extensive switch configuration and basic administration of discovered devices, including password changes and firmware upgrades. The web-based interface provides a user-friendly way for network administrators to manage the switch down to the port level. The interface can be accessed from a web browser, allowing the switch to be controlled from any network-connected PC.

Auto Surveillance VLAN and Bandwidth Control

The DGS-1100 Series supports Surveillance VLAN for IP surveillance deployments. This gives video traffic a dedicated VLAN and higher priority through the switch, separating surveillance traffic from the rest of the network. This ensures security and guarantees the quality of the video traffic, sparing businesses the added cost of dedicated surveillance hardware. Bandwidth Control can reserve bandwidth on a per port basis for important functions that require larger bandwidth or might have high priority.

Advanced Features

The DGS-1100 Series is equipped with advanced security features such as Static MAC, Storm Control, and IGMP Snooping. Static MAC allows users to create a MAC whitelist for specific ports, helping administrators limit network access to authorized devices only. Storm Control monitors broadcast, multicast, or unknown unicast traffic and will start blocking or discarding packets which could flood the network when the defined threshold is exceeded. IGMP Snooping is able to reduce the loading of L3 multicast routers and save bandwidth in network throughput.

Easy Troubleshooting

The DGS-1100 Series features Loopback Detection and Cable Diagnostics to help network administrators find and solve network problems quickly and easily. Loopback Detection is used to detect loops created by a specific port and automatically shuts down the affected port. Cable Diagnostics helps network administrators quickly examine the quality of the copper cables, recognize the cable type, and detect cable errors.

Manufacturer Part Number
DGS-1100-26MPP
EAN/UPC
0790069420153,790069420153
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General features:

Hardware Version

 B1

Size

 19-inch Desktop/Rackmount Size, 1U Height

Number of Ports

24 10/100/1000 Mbps PoE
2 Combo 1000 Mbps

Port Functions

IEEE 802.3 compliant
IEEE 802.3u compliant
IEEE 802.3ab compliant
IEEE 802.3af/802.3at compliant
IEEE 802.3bt draft/UPoE (DGS-1100-10MPP/26MPP only)
IEEE 802.3x Flow Control supports full-duplex mode
Supports manual/auto MDI/MDIX configuration
Auto-negotiation
Supports half/full-duplex operation
IEEE 802.3az compliant
Up to 6 kV surge protection per port

 Switching Capacity

 52 Gbps 

Maximum Forwarding Rate

 38.69 Mpps

MAC Address Table Size

 16K Entries

Packet Buffer

 1.5 MBytes

Flash Memory

 16 MBytes 

PoE Standard

 IEEE 802.3af/802.3at/802.3bt draft/UPoE

 PoE Capable Ports

 Ports 1 to 24

 PoE Power Budget

 518 watts (30 watts max. per PoE port for ports 1 to 24, 75 watts max. for ports 21 to 24)

Standby Mode Power Consumption

 15.19 watts

Maximum Power Consumption

 539 watts (PoE on)

 23.2 watts (PoE off)

Power Input

 100 to 240 V AC

 50 to 60 Hz Internal Power Supply

MTBF

 268, 289 hours

Acoustics

 56 dB(A)

Heat Dissipation

 2079.35 BTU/hr 

Weight

 3.9 kg

Dimensions

 440 x 290 x 44 mm

Ventilation

 2 x Fan

Operating Temperature

-5 to 50 °C 

Storage Temperature 

-40 to 70 °C 

Operating Humidity 

0% to 95% non-condensing

Storage Humidity 

0% to 95% non-condensing

EMI

FCC/IC, CE, VCCI, BSMI, CCC

Safety 

cUL, UL, LVD, CB, CCC, BSMI 

VLAN 

Port-based VLAN
802.1Q tagged VLAN
Auto Surveillance VLAN
Voice VLAN
Management VLAN
Asymmetric VLAN
VLAN Group
Supports 128 static VLAN groups
Max. 4094 VIDs

L2 Features 

Flow Control
802.3x Flow Control
HOL Blocking Prevention
Jumbo Frames up to 9216 Bytes
IGMP Snooping
IGMP v1/v2/v3 awareness Snooping
Supports 64 Groups
GMP Snooping Querier
802.3ad Link Aggregation:
DGS-1100-10MP: Support 5 groups per device and 8 ports per group
Ethernet Ring Protection Switching
G.8032 ERPS
Loopback Detection
Cable Diagnostics
LLDP Port Mirroring
One-to-One
Many-to-One
Statistics
Tx Ok
Tx Error
Rx Ok
Rx Error Spanning Tree Protocol
802.1D STP
802.1w RSTP
L2 Multicast
MLD Snooping

Quality of Service (QoS)

802.1p Quality of Service
4 queues per port
Queue Handling
Strict
Weighted Round Robin (WRR)
Port-based Bandwidth Control (Rate Limiting)
Ingress: 8Kbps
Egress: 64Kbps

Security

D-Link Safeguard
Traffic Segmentation
Broadcast/Multicast/Unknown Unicast Storm Control
DoS Attack Prevention
SSL

Management

Web-based GUI (Supports IPv4/IPv6)
Client-based Utility (D-Link Network Assistant Utility)

Green Technology

Power Saving by
Link Status
LED Shut-Off
Port Shut-Off
System Hibernation
Compliant with IEEE 802.3az Energy Efficient Ethernet 

MIB/RFC Standards

RFC768 UDP
RFC791 IP
RFC792 ICMP
RFC793 TCP
RFC826 ARP
RFC1213 MIB II
RFC1493 Bridage MIB
RFC1907 SNMPv2 MIB
RFC1215 MIB Traps Convention
RFC2233 Interface Group MIB
RFC2665 Ether-like MIB
RFC4363 IEEE 802.1p MIB
ZoneDefense MIB
Private MIB
RFC951 BootP client
RFC1542 BootP/DHCP client
RFC2236 IGMP Snooping