EVOLVE 75e Earset

Engineered to be the world’s first professional UC-certified wireless earbuds

  • Skype certified three-microphone technology creates a unique talk-zone, and with an around-the-neck, wireless earbud design 
  • Active Noise Cancellation, and an integrated busylight lets colleagues know that you are not to be disturbed 
  • Enjoy up to 14 hours of battery life, and fully charge the earbuds in just 2 hours

Manufacturer Part Number
7099-823-309
EAN/UPC
0706487018155,706487018155,5706991020816
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Microphone concept A three-microphone ambient noise cancellation technology
Microphone frequency range 150Hz to 6.8kHz
Speaker 15mm dynamic speaker
Speaker bandwidth - Music mode 20Hz to 20KHz
Speaker bandwidth – Conference mode 150Hz to 6.8kHz
Active Noise Cancellation Yes - Hybrid ANC with 4 mics ensuring 27dB perceived cancellation in an office environment
Passive Noise Cancellation Yes
Listen-in feature Long press the ANC button to hear the outside world without taking off your earbud
Certifications Skype for Business, Cisco, Avaya and more
Fit & comfort Headset form factor Neck band
Ear Wings Ear wings (3 sizes with Acc. Pack)
EarGels™ Oval shaped silicon rubber ear gels (3 sizes with Acc. Pack)
Ear gel material Silicon rubber
Neckband material Silicon rubber
Sweat & water resistant Yes, IP54
Magnets in earbuds For easy and comfortable position around the neck.
When the earbuds are connected, your music will pause or your call will be ended.
Ease of Use Intuitive audio control Answer/end call - Reject call - Volume control -Track control* - Play/pause music*
Vibration alert Yes, in the neckband
Voice / Mute Yes
Busylight Integrated red light on the microphone box, activated when on a call or manually by the user
when busy, to act as a “do not disturb” signal
Voice guidance One tap access to “MS Cortana, Apple Siri®, Google Now™” on the mute/voice button**
Battery Talk time Up to 13 hours**
Music time Up to 14 hours**
Charging power & time Around 2 hours
Connectivity Bluetooth® standard Bluetooth® 4.2 – Bluetooth® Low Energy (BTLE)
Wireless range Up to 100 ft/30m with PCs, up to 10m with smartphones
PC USB Bluetooth dongle (Jabra Link 370) USB BT audio device. Bluetooth® 4.2 – Bluetooth® Low Energy (BTLE)
Bluetooth pairing list Up to 8 devices
Simultaneous Bluetooth connections 2
General Packaging dimensions (L x W x H) Headset: 176x186x54mm / Accessories: 135x45x12mm
Box content Jabra Evolve 75e - Jabra Link 370 - Protective travel case -EarGels™ and EarWings pack
(S/L size) - USB cable - Quick Start Guide - Warranty & Warning (Safety leaflets)
Neckband size Neckband width: 145mm / Headset length: 400mm
Headset weight 50g
Connection Bluetooth® & USB 2.0 & (USB cord ~150cm)
Warranty 2 years from the date the products have been purchased
Jabra Direct Yes
Operating temperature -10° to + 50°C